EN
  • EN
  • DE

AMC6821SQDBQR

Part No AMC6821SQDBQR
Manufacturer Texas Instruments
Catalog PMIC - Thermal Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817047-AMC6821SQDBQR
Ultra Librarian 3D Model Ultra Librarian AMC6821SQDBQR CAD Model

Description

Product Overview: Texas Instruments AMC6821SQDBQR

The Texas Instruments AMC6821SQDBQR is a highly integrated, advanced fan controller tailored for the precise and efficient management of fan speeds in various electronic systems. This smart device is designed to optimize cooling mechanisms, ensuring that the systems maintain optimal temperatures for performance and longevity.

Key Features

  • Temperature Monitoring: The AMC6821SQDBQR features an on-chip temperature sensor that provides accurate readings, enabling the device to adjust fan speeds based on the current thermal conditions.
  • Automatic Fan Speed Control: With an integrated PWM (Pulse Width Modulation) controller, this component can automatically adjust the fan speed, balancing cooling efficiency with noise reduction.
  • Multiple Control Modes: Users can select between automatic or manual fan speed control modes, providing flexibility for different application requirements.
  • Programmable Temperature Thresholds: The device allows for the programming of temperature thresholds, ensuring that the fan operates only when necessary, thereby conserving power.
  • Alarm Outputs: It offers an alarm output that can be triggered when the temperature exceeds a predefined limit, alerting the system to potential overheating issues.

Applications

The AMC6821SQDBQR is versatile and can be used in a variety of applications where temperature management is critical. Some common applications include:

  • Desktop and Notebook Computers
  • Server Systems
  • Data Storage Systems
  • Telecommunications Equipment
  • Industrial Systems

Quality and Reliability

As a product of Texas Instruments, a leader in semiconductor solutions, the AMC6821SQDBQR is manufactured to meet high-quality and reliability standards. It is suitable for systems that require consistent and reliable cooling mechanisms.

Package and Availability

This fan controller is available in a compact, surface-mountable QFN package, making it suitable for space-constrained applications. Its industry-standard footprint ensures compatibility with a wide range of PCB designs.

In summary, the Texas Instruments AMC6821SQDBQR is an intelligent and flexible solution for thermal management in electronic systems. Its precision temperature monitoring and fan control capabilities make it an essential component for maintaining system stability and performance.

You May Also Be Interested in

ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
Maxim Integrated
IC RTD TO DIGITAL CONVERT 20TQFN
Lowest to $3.6741
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.4754
NXP / Nexperia
IC TEMP SENSOR DIMM 3.3V 8-HWSON
Lowest to $11.4253
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2963 $60.8889
7+ $16.6534 $116.5738
10+ $16.1330 $161.3300
13+ $15.6126 $202.9638
17+ $15.0922 $256.5674
23+ $13.5309 $311.2107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess