EN
  • EN
  • DE

TMS320LC548GGU-66

Part No TMS320LC548GGU-66
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C54x
Packaging Tray
Part Status Obsolete(EOL)
Type Fixed Point
Interface BSP, HPI, TDM
Clock Rate 66MHz
Non-Volatile Memory ROM (4 kB)
On-Chip RAM 64kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 144-LFBGA
Manufacturer Package 144-BGA MICROSTAR (12x12)
Win Source Part Number 1271318-TMS320LC548GGU-66
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320LC548
Introduction Date February 01, 1996
ECCN 3A991.a.2
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TMS320LC548GGU-66 CAD Model

Description

Overview of TMS320LC548GGU-66 by Texas Instruments

The TMS320LC548GGU-66 is a high-performance digital signal processor (DSP) from the renowned semiconductor manufacturer Texas Instruments (TI). This product is part of the TMS320 series, which is known for its robust processing capabilities, particularly in applications that require efficient manipulation and processing of digital signals.

Key Features

  • Clock Speed: The TMS320LC548GGU-66 operates at a clock speed of 66 MHz, providing a balance between power consumption and processing speed, making it suitable for a variety of time-sensitive signal processing tasks.
  • Architecture: It features a fixed-point architecture, which is optimized for numerical operations that are common in signal processing applications such as audio processing, telecommunications, and industrial control systems.
  • Memory: The DSP comes with integrated memory, including a large on-chip RAM, which facilitates faster data access and improved performance in real-time processing scenarios.
  • Peripheral Integration: It includes a variety of on-chip peripherals such as serial ports, timers, and direct memory access (DMA) channels, which enhance its functionality and reduce the need for additional external components.
  • Instruction Set: The processor utilizes a highly optimized instruction set designed to accelerate signal processing algorithms and reduce execution time for complex operations.

Applications

The TMS320LC548GGU-66 is versatile and can be used in multiple signal processing applications. It is ideal for:

  • Audio and speech processing, including voice recognition and sound synthesis
  • Telecommunications, such as modems and signal decoding
  • Image and video processing for applications like security systems and digital media
  • Industrial control systems, including motor control and sensor data analysis

Design Support

Designers and engineers can take advantage of Texas Instruments' extensive support network, which includes development tools, software libraries, and reference designs. This support helps to reduce development time and ensures that products utilizing the TMS320LC548GGU-66 can be brought to market quickly and efficiently.

The TMS320LC548GGU-66 DSP is a testament to Texas Instruments' commitment to providing advanced processing solutions that meet the growing demands of modern signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.2579 $96.2579
2+ $93.1528 $186.3056
3+ $90.0477 $270.1431
4+ $80.7324 $322.9296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess