EN
  • EN
  • DE

19418-0039

Part No 19418-0039
Manufacturer Molex, LLC
Catalog Automotive Connectors
Description Conn Housing RCP 16 POS 5.84mm Crimp ST Cable Mount MX150L™ Bag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Country of Origin US
Current Rating 18 A
Flammability Rating UL94 V-0
Gender Receptacle
Glow Wire Compliant Non-compliant
Housing Material Polymer
Maximum Operating Temperature 125 °C
Max Voltage Rating (AC) 600 V
Min Operating Temperature -40 °C
Number of Contacts 16
Number of Positions 16
Number of Rows 2
Orientation Straight
Packaging Bulk
Pitch 5.84 mm
RoHS Compliant
Termination Crimp
Win Source Part Number 1032640-19418-0039
Categories Automotive Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 19418-0039 CAD Model

Description

This 16 position crimp termination connector is manufactured by Molex, LLC.

  • Pitch: 5.84 mm
  • Current Rating: 18 A
  • Color: Black
  • Packaging: Bulk
  • Length: 43.18 mm
  • Orientation: Straight
  • Category: Automotive Connectors
  • Alternative Parts: 30700-1168, 30968-1167, 98273-1002, 1438031-1, GT8E-16DP-DS, 12084944-B0194180039, and 194180039
  • Supply and Demand: Shortage
  • RoHS Compliant: Yes
  • Wire Gauge: 18 AWG to 22 AWG

You May Also Be Interested in

Amphenol Sine Systems Corp
CONN PIN 16-22AWG NCKL CRMP 10PC / Pin Contact Nickel Crimp 16-22 AWG Machined
Need more? Email Us
Cooper Bussmann, Inc.
Power Distribution Connector Black Sealed IP 66 Tanged
Need more? Email Us
Molex, LLC
Conn Plug Hsg 3POS 2.54MM
Lowest to $0.2551
Molex, LLC
Conn Housing RCP 16 POS 5.84mm Crimp ST Cable Mount MX150L™ Bag
Need more? Email Us
Molex, LLC
Conn Housing RCP 4 POS 5.84mm Crimp ST Cable Mount MX150L™ Bag
Lowest to $6.4597
Molex, LLC
Connector Accessories 4 POS Plug Housing With Flange Gasket Bag
Need more? Email Us
Molex, LLC
FUEL INJ ASSY RCPT 2CKT CPA BLK / Rectangular Connectors - Housings
Need more? Email Us
Molex, LLC
Contact SKT Crimp ST Cable Mount 18-20AWG Reel Automotive
Need more? Email Us
TE Connectivity
Mqs Bu-gh Eds KPL4P
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess