EN
  • EN
  • DE
  • IT

AMC1311DWVR

Part No AMC1311DWVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description IC ISOLATION 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Isolation IC - 8-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 8-SOIC (0.295", 7.50mm Width)
Case / Package 8-SOIC
Family Name AMC1311
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-50939-6, AMC1311DWVR-ND, 296-50939-2, 296-50939-1
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911390-AMC1311DWVR
Ultra Librarian 3D Model Ultra Librarian AMC1311DWVR CAD Model

Description

AMC1311DWVR Precision Isolated Amplifier

The AMC1311DWVR from Texas Instruments is a high-precision isolated amplifier that offers a high isolation barrier with a differential input and output. It is designed to provide accurate and reliable signal conditioning in environments where high common-mode voltages are present. This component is an ideal choice for applications such as motor control, green energy systems, and industrial automation.

Key Features:

  • High Isolation: The device provides reinforced isolation of up to 7000 VPK with a working voltage of 1000 Vrms, ensuring safety and protection against high voltage transients.
  • Accuracy: The AMC1311DWVR boasts excellent linearity with a low offset error and gain error, resulting in precise signal amplification suitable for critical measurement applications.
  • High Bandwidth: With a bandwidth of 200 kHz, this amplifier can handle high-speed signals, making it suitable for fast-switching applications.
  • Low Power Consumption: The device is designed for efficiency, consuming low power which is crucial for temperature-sensitive applications or where power availability is limited.
  • Robust Design: It features a wide temperature range from -40°C to +125°C, allowing it to perform reliably in harsh environmental conditions.
  • Output Separation: The isolated output enhances system safety by preventing ground loops and allows for direct interfacing with ADCs or other data acquisition components.

Applications:

The AMC1311DWVR is versatile and can be used in various industrial and commercial applications including:

  • Motor control systems
  • Power inverters and converters
  • Renewable energy systems, such as solar inverters
  • Battery management systems
  • Industrial process control and monitoring

Package and Quality:

The component is available in a small-outline wide-body (SOIC-W) package which is space-efficient and suitable for high-density mounting. Texas Instruments ensures high manufacturing standards, which means the AMC1311DWVR meets stringent quality and reliability requirements, making it a trusted choice for professional use.

You May Also Be Interested in

Texas Instruments
IC LIMITING AMP 32VQFN / Limiting Amplifier IC Optical Networks 32-VQFN (4x4)
Lowest to $48.0519
Analog Devices Inc.
IC AMP QUAD SAMPLE-HOLD 14-DIP
Need more? Email Us
Maxim Integrated
3.2G SFP LIMITING AMPLIFIER / Limiting Amplifier IC Data Quantizer, Optical Receivers 10-uMAX/uSOP
Need more? Email Us
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Analog Devices Inc.
DIFFERENTIAL DRIVER
Lowest to $12.9181
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
Maxim Integrated
3.2G SFP LIMITING AMPLIFIER / Limiting Amplifier IC Data Quantizer, Optical Receivers 10-uMAX/uSOP
Lowest to $2.6196
Microchip Technology
IC LIMIT AMP 16QFN / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
M/A-Com Technology Solutions
IC LIMITING AMP 16QFN / Limiting Amplifier IC Ethernet 16-QFN (3x3)
Lowest to $54.8383

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4903 $59.6120
85+ $1.3960 $118.6600
125+ $1.3488 $168.6000
180+ $1.2545 $225.8100
235+ $1.2072 $283.6920
290+ $1.1601 $336.4290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,270 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess