EN
  • EN
  • DE

AMC1304L05DW

Part No AMC1304L05DW
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description High-Precision Reinforced Isolated Delta-Sigma Modulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Isolated Module
Resolution (Bits) 16 b
Sampling Rate 20M
Data Interface LVDS - Serial, Serial
Voltage Supply Source Single Supply
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1144264-AMC1304L05DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name AMC1304L05
Introduction Date November 06, 2014
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AMC1304L05DW CAD Model

Description

The AMC1304L05DW is a precision, delta-sigma (ΔΣ) modulator from Texas Instruments that is designed to sample and digitize high-precision analog signals. This component is particularly suitable for applications that require accurate measurement of rapidly changing signals, such as in power control systems and motor drives.

Key Features

  • High Precision: The AMC1304L05DW features a high level of precision with a data rate of 20MHz, which makes it ideal for capturing and converting analog signals to digital data with high fidelity.
  • Wide Input Range: The device supports a wide input voltage range, providing flexibility for various signal types and ensuring compatibility with a broad array of sensors and input sources.
  • Enhanced Isolation: With reinforced isolation design, this modulator ensures that the analog and digital circuits are electrically separated, enhancing system safety and reducing noise interference.
  • Low Power Consumption: It is optimized for low power operation, making it an excellent choice for energy-sensitive applications.
  • Integrated Features: The AMC1304L05DW includes an integrated reference circuit and a clock oscillator to simplify system design and minimize external component requirements.

Applications

The modulator's high accuracy and isolation capabilities make it an excellent choice for a range of applications, including:

  • Industrial inverter control
  • Renewable energy systems
  • Motor control
  • Power quality monitoring
  • Protection relays

Technical Specifications

Parameter Value
Resolution 16 Bits
Input Range ±250 mV (Differential)
Supply Voltage 3.0V to 5.5V
Operating Temperature -40°C to +125°C
Package SOIC (DW) 16

Overall, the AMC1304L05DW from Texas Instruments is a robust and reliable choice for designers seeking a high-performance delta-sigma modulator that combines accuracy, isolation, and efficiency in one compact package.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess