EN
  • EN
  • DE

AMC1302QDWVRQ1

Part No AMC1302QDWVRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description IC ISOLATION 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Isolation IC Current Sensing, Power Management 8-SOIC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Mounting Surface Mount
Package 8-SOIC (0.295", 7.50mm Width)
Case / Package 8-SOIC
Family Name AMC1302
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-50924-2, 296-50924-1, AMC1302QDWVRQ1-ND, 296-50924-6
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860951-AMC1302QDWVRQ1
Ultra Librarian 3D Model Ultra Librarian AMC1302QDWVRQ1 CAD Model

Description

Overview of Texas Instruments AMC1302QDWVRQ1

The Texas Instruments AMC1302QDWVRQ1 is a high-precision, isolated delta-sigma modulator that is specifically designed for current and voltage measurement in electric motor drives, renewable energy systems, and power monitoring applications. This device provides high accuracy and excellent stability for industrial control systems and test and measurement equipment.

Key Features

  • Isolation: The AMC1302QDWVRQ1 features a capacitive isolation barrier that is rated for 3 kVrms, which ensures that the high-voltage side of the system is safely separated from the low-voltage side, thus protecting the control circuitry and improving system safety.
  • Accuracy: With a precision of ±0.1% over the full temperature range, this device maintains high accuracy in measuring electrical parameters, making it ideal for critical applications.
  • Signal Bandwidth: The device supports a signal bandwidth of up to 20 kHz, which allows it to accurately capture fast-changing signals that are typical in power electronics applications.
  • Low Offset Error: The AMC1302QDWVRQ1 has a low offset error, which is essential for maintaining the accuracy of measurements over time and temperature variations.
  • Robustness: With an extended industrial temperature range of -40°C to +125°C, the device is highly reliable in harsh environments.

Applications

  • Electric Motor Control
  • Renewable Energy Systems
  • Power Supply Units
  • Power Monitoring and Protection
  • Industrial Automation Systems

Package and Quality

The AMC1302QDWVRQ1 comes in a compact, 8-pin SOIC package that is suitable for space-constrained applications. It is also part of Texas Instruments' automotive-grade product offerings, which means it meets the stringent requirements of the automotive industry for quality and reliability.

With its combination of high isolation, accuracy, and robustness, the AMC1302QDWVRQ1 from Texas Instruments is an excellent choice for engineers looking to enhance the performance and safety of their power measurement and motor control systems.

You May Also Be Interested in

Maxim Integrated
8 X 4 VIDEO XPOINT SWITCH / Amplifier IC Testing Equipment 40-PDIP
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
Texas Instruments
IC AMP COMP 8SOIC / Amplifier, Comparator IC 8-SOIC
Lowest to $1.9586
Texas Instruments
5-V-INPUT PRECISION REINFORCED I / Isolated IC Driver 8-SOIC
Lowest to $3.0657
Microchip Technology
IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.6332
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Smart Card 8-SOIC
Lowest to $4.2615
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344
Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $9.1864

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1382 $51.3820
21+ $4.8130 $101.0730
33+ $4.6504 $153.4632
47+ $4.3252 $203.2844
61+ $4.1626 $253.9186
75+ $4.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,160 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess