EN
  • EN
  • DE

ISO6763FQDWRQ1

Part No ISO6763FQDWRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description AUTOMOTIVE, GENERAL-PURPOSE, 50- / SPI Digital Isolator 5000Vrms 6 Channel 50Mbps 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100, ISO676x-Q1
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Type SPI
Isolated Power No
Number of Channels 6
Inputs - Side 1/Side 2 3/3
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Data Rate 50Mbps
Propagation Delay tpLH / tpHL (Max) 18ns, 18ns
Pulse Width Distortion (Max) 7ns
Rise / Fall Time (Typ) 4.5ns, 4.5ns (Max)
Voltage - Supply 1.71V ~ 1.89V, 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO6763
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353106-ISO6763FQDWRQ1
Ultra Librarian 3D Model Ultra Librarian ISO6763FQDWRQ1 CAD Model

Description

The ISO6763FQDWRQ1 is a state-of-the-art digital isolator product designed and manufactured by Texas Instruments. This robust component is specifically engineered to provide high-level electrical isolation in automotive and industrial applications, where signal integrity and isolation are critical for safety and performance.

Key Features

  • High Isolation Voltage: The ISO6763FQDWRQ1 offers a high isolation voltage of 5000 Vrms for 1 minute per UL 1577, which is crucial for protecting sensitive electronics from high voltage transients.
  • Robust Electromagnetic Compatibility (EMC): With its excellent EMC performance, the product ensures reliable operation in environments with high electrical noise.
  • Low Power Consumption: It is designed for energy efficiency, with low power consumption that helps to minimize the thermal footprint and improve system reliability.
  • High-Speed Data Transmission: The device supports high-speed data transmission, which is essential for modern automotive and industrial communication protocols.
  • Wide Temperature Range: The ISO6763FQDWRQ1 operates effectively across a wide temperature range, making it suitable for harsh environments.

Applications

The ISO6763FQDWRQ1 is ideal for various applications, including but not limited to:

  • Automotive systems such as Battery Management Systems (BMS), Advanced Driver-Assistance Systems (ADAS), and In-Vehicle Infotainment (IVI)
  • Industrial automation systems, including Programmable Logic Controllers (PLCs) and motor drives
  • Medical equipment requiring stringent isolation for patient safety

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The ISO6763FQDWRQ1 is AEC-Q100 qualified, ensuring that it meets the automotive industry's stringent quality standards. Additionally, it is manufactured in ISO/TS16949 certified facilities, reflecting TI's dedication to best-in-class manufacturing processes and product quality.

Technical Specifications

Parameter Value
Isolation Voltage 5000 Vrms
Data Rate High-speed
Power Consumption Low
Operating Temperature Range Wide
Qualifications AEC-Q100, ISO/TS16949

You May Also Be Interested in

NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1345 $50.1520
39+ $2.5719 $100.3041
61+ $2.4916 $151.9876
83+ $2.4112 $200.1296
108+ $2.3308 $251.7264
144+ $2.0897 $300.9168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess