EN
  • EN
  • DE
  • IT

AMC1211AQDWVRQ1

Part No AMC1211AQDWVRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description IC ISOLATION 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features IC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name AMC1211
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-50920-6, AMC1211AQDWVRQ1-ND, 296-50920-1, 296-50920-2, 296-AMC1211AQDWVRQ1TR, 296-AMC1211AQDWVRQ1DKR-ND, 296-50920-2-ND, 296-AMC1211AQDWVRQ1CT, 296-AMC1211AQDWVRQ1CT-ND, 296-AMC1211AQDWVRQ1DKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847409-AMC1211AQDWVRQ1
Ultra Librarian 3D Model Ultra Librarian AMC1211AQDWVRQ1 CAD Model

Description

The AMC1211AQDWVRQ1 from Texas Instruments is a specialized precision isolated amplifier designed to offer industrial-grade performance for applications requiring high accuracy signal conditioning and isolation. This device is particularly suited for use in motor control, green energy applications, and industrial process control where precise data acquisition is critical.

Key Features

  • High Isolation: With reinforced isolation of up to 4000V peak, the AMC1211AQDWVRQ1 ensures safety and prevents ground loops, making it ideal for high-voltage applications.
  • High Precision: The device features a low nonlinearity of ±0.1% (max) over the full input range, ensuring accurate and reliable signal conversion.
  • Wide Input Range: It accommodates an input voltage range of ±250 mV, allowing it to handle a variety of sensor outputs.
  • High Common-Mode Rejection: With a typical CMR of 100 dB, the amplifier suppresses unwanted signals and noise from common-mode voltage, enhancing measurement precision.

Applications

The AMC1211AQDWVRQ1 is versatile and can be utilized in a wide array of applications, including:

  • Motor control systems
  • Renewable energy systems such as solar inverters and wind turbines
  • Industrial process controls and monitoring systems
  • Power supplies

Quality and Reliability

As an automotive-qualified product, the AMC1211AQDWVRQ1 meets the stringent requirements of the automotive industry, including stress tests for reliability and performance. This ensures that the device can withstand the harsh conditions of automotive environments and other demanding industrial settings.

Package and Availability

The AMC1211AQDWVRQ1 is available in a compact 8-pin SOIC package, making it easy to integrate into various circuit designs without taking up excessive space. Its availability in tape and reel packaging facilitates efficient assembly processes for high-volume production.

Overall, the AMC1211AQDWVRQ1 is a robust and reliable choice for engineers looking to enhance the accuracy and safety of their high-voltage signal processing applications.

You May Also Be Interested in

M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Lowest to $6.0631
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Need more? Email Us
Texas Instruments
IC LIMITING AMP 32VQFN / Limiting Amplifier IC Optical Networks 32-VQFN (4x4)
Lowest to $48.0519
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
M/A-Com Technology Solutions
IC LIMITING AMP 16QSOP
Lowest to $1.8278
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
Maxim Integrated
3.2G SFP LIMITING AMPLIFIER / Limiting Amplifier IC Data Quantizer, Optical Receivers 10-uMAX/uSOP
Lowest to $2.6196
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16SOIC / Sample and Hold IC Data Acquisition 16-SOIC
Lowest to $28.4229

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3047 $50.7034
47+ $2.1588 $101.4636
72+ $2.0859 $150.1848
104+ $1.9400 $201.7600
134+ $1.8671 $250.1914
168+ $1.7942 $301.4256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess