EN
  • EN
  • DE
  • IT

AD7879WARUZ-RL7

Part No AD7879WARUZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Touch Screen Controllers
Description IC SCREEN CNTRL 12BIT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 16-TSSOP
Manufacturer Analog Devices Inc.
Series Automotive
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name AD7879
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7879WARUZ-RL7CT, AD7879WARUZ-RL7-ND, AD7879WARUZ-RL7TR, AD7879WARUZ-RL7DKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909818-AD7879WARUZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD7879WARUZ-RL7 CAD Model

Description

AD7879WARUZ-RL7 Touch Screen Digitizer

The AD7879WARUZ-RL7 is a sophisticated touch screen controller solution from Analog Devices Inc., designed to interface with 4-wire resistive touch screens. This highly integrated component is part of the renowned AD7879 series, known for its precision and reliability in touch screen applications. The device is packaged in a compact TSSOP-16 package, making it suitable for space-constrained applications.

Key Features

  • High Resolution: The AD7879WARUZ-RL7 offers 12-bit resolution, providing fine granularity for touch detection, ensuring high accuracy and a smooth user experience.
  • Low Power Consumption: Designed for power-sensitive applications, it features a low operating power mode and a deep sleep mode for additional power savings, making it ideal for portable devices.
  • On-Chip Temperature Measurement: It includes an on-board temperature sensor that allows for temperature monitoring and compensation, enhancing performance across varying environmental conditions.
  • Multiple Communication Interfaces: The device supports I2C, SPI, and serial interface options, providing flexibility for system designers to integrate the controller with a variety of microprocessors or microcontrollers.
  • Touch Pressure Measurement: The component is capable of measuring touch pressure, which can be used for additional input methods or enhanced user interactions.
  • Automatic Conversion Timing: The built-in automatic conversion timing feature simplifies the design process by managing touch screen scanning timing, reducing the load on the host processor.

Applications

The AD7879WARUZ-RL7 is versatile and can be used in a wide range of applications including:

  • Smart handheld devices
  • Personal digital assistants (PDAs)
  • Point-of-sale terminals
  • Portable instrumentation
  • Vehicle navigation systems

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability. The AD7879WARUZ-RL7 is built to meet the high standards of performance and longevity that customers expect from Analog Devices. Technical support and comprehensive documentation are available to assist with the integration and application of this touch screen controller.

You May Also Be Interested in

Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $9.7792
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 73BGA / Touchscreen Controller Interface
Need more? Email Us
Microchip Technology
IC SCREEN CNTRL 10BIT MODULE
Lowest to $47.1763
Microchip Technology
MAXTOUCH TOUCHSCREEN CTRL IC
Need more? Email Us
Cypress Semiconductor Corp
IC SCREEN CNTRL 32BIT 48QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 48-QFN (6x6)
Lowest to $2.9249
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 47BGA / Touchscreen Controller Interface
Lowest to $17.5179
Cypress Semiconductor Corp
IC MCU TRUETOUCH 70BGA / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 70-BGA (5.5x5.5)
Lowest to $45.8181
Microchip Technology
MAXTOUCH TOUCHSCREEN CONTROLLER / Touchscreen Controller I²C, USB Interface 162-UFBGA (10x5)
Lowest to $30.0060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8072 $52.8792
26+ $3.9444 $102.5544
40+ $3.8211 $152.8440
55+ $3.6979 $203.3845
70+ $3.5746 $250.2220
94+ $3.2048 $301.2512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 791 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess