EN
  • EN
  • DE

AM5K2E02ABDA4

Part No AM5K2E02ABDA4
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description SOC MPU KEYSTONE 11 / SOC AM5K2Ex ARM Cortex A15 28nm 1089-Pin FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Packaging Tray
Core Processor ARM Cortex-A15
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 1.4GHz
Co-Processors/DSP Network
RAM Controllers DDR3, SRAM
Graphics Acceleration No
Ethernet 1GBE (8)
USB USB 3.0 (2)
Voltage - I/O 1.35V, 1.5V, 1.8V, 3.3V
Operating Temperature Range -40°C ~ 100°C (TC)
Package 1089-BFBGA, FCBGA
Manufacturer Package 1089-FCBGA (27x27)
Additional Interfaces EBI/EMI, I2C, PCIe, SPI, TSIP, UART, USIM
Win Source Part Number 768490-AM5K2E02ABDA4
Popularity Medium
Supply and Demand Status Limited
Family Name AM5K2E02
ECCN 5A991.b.4
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AM5K2E02ABDA4 CAD Model

Description

Introducing the AM5K2E02ABDA4 from Texas Instruments

The AM5K2E02ABDA4 is a high-performance, power-efficient processor from Texas Instruments designed to meet the rigorous demands of modern embedded applications. This innovative product is part of the KeyStone II architecture, which integrates multiple ARM Cortex-A15 cores with C66x digital signal processors (DSPs), offering a blend of processing power and flexibility that is ideal for a wide range of applications, including networking, industrial automation, and high-end imaging.

Core Features

  • Multi-Core Processing: At the heart of the AM5K2E02ABDA4 is a dual-core ARM Cortex-A15 RISC CPU, providing robust computational capabilities and efficient control for embedded systems. This is complemented by four C66x DSP cores, which are optimized for high-speed signal processing tasks.
  • Enhanced Memory: The device includes integrated memory controllers supporting DDR3/DDR3L memory, offering high-speed data access and ample storage for complex applications.
  • High-Speed Connectivity: With multiple high-speed interfaces, including PCIe, Gigabit Ethernet, and Serial RapidIO, the AM5K2E02ABDA4 ensures seamless data communication and connectivity for a variety of system architectures.
  • Security Features: Security is a top priority, and the AM5K2E02ABDA4 addresses this with secure boot, cryptographic accelerators, and a host of other security features designed to protect against threats and ensure data integrity.

Efficiency and Performance

The AM5K2E02ABDA4 is engineered to deliver maximum performance with minimal power consumption. The integration of ARM and DSP cores allows for an intelligent distribution of tasks, ensuring that each processing element is used to its strengths, thereby improving overall system efficiency.

Applications

Thanks to its versatile set of features, the AM5K2E02ABDA4 is well-suited for a multitude of applications. It excels in scenarios that demand real-time processing, such as video conferencing, medical imaging, and mission-critical industrial control systems. Additionally, its high-speed connectivity makes it an ideal choice for networking equipment, including routers, switches, and network attached storage devices.

With the AM5K2E02ABDA4, Texas Instruments continues its legacy of delivering cutting-edge solutions for the embedded market, providing designers with the tools they need to create sophisticated systems that push the boundaries of what's possible.

You May Also Be Interested in

Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess