EN
  • EN
  • DE

AM4372BZDN60

Part No AM4372BZDN60
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description SITARA CORTEX-A9 PROCESSOR / MPU AM437x RISC 32bit 600MHz 491-Pin NFBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Core Processor ARM Cortex-A9
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 600MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR2, DDR3, DDR3L
Graphics Acceleration No
Display & Interface Controllers TSC, WXGA
Ethernet 10/100/1000 Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range 0°C ~ 90°C (TJ)
Security Features Crypto Accelerator
Additional Interfaces CAN, HDQ/1-Wire, I2C, McASP, MMC/SD/SDIO, QSPI, SPI, SD/SDIO, UART
Win Source Part Number 768463-AM4372BZDN60
Popularity Medium
Supply and Demand Status Limited
Family Name AM4372
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AM4372BZDN60 CAD Model

Description

The AM4372BZDN60 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to meet the rigorous demands of industrial applications. This advanced MCU is part of TI's Sitara™ processor family, which is renowned for its integration of cutting-edge processing capabilities with flexible peripherals. The AM4372BZDN60 is particularly well-suited for applications requiring a balance between high-level computing power and real-time processing.

Key Features:

  • Processing Core: At the heart of the AM4372BZDN60 is an ARM Cortex-A9 core that runs at a speed of up to 1GHz, providing the computational horsepower necessary for complex tasks and multitasking.
  • Memory: The device includes onboard memory features, such as a 16KB Instruction Cache, a 16KB Data Cache, and a 256KB L2 Cache, which work together to ensure efficient data management and high-speed processing.
  • Connectivity: With a range of connectivity options, including Gigabit Ethernet, USB, and PCIe, the AM4372BZDN60 facilitates high-speed data transfers and peripheral interfacing, making it ideal for networked industrial systems.
  • Graphics Acceleration: The integrated POWERVR™ SGX Graphics Accelerator allows for enhanced graphics processing, which is essential for human-machine interface (HMI) applications that require a graphical user interface (GUI).
  • Industrial Interface: The MCU supports a variety of industrial communication protocols such as EtherCAT, PROFIBUS, and others, enabling seamless integration into industrial automation and control systems.

Applications:

The versatility of the AM4372BZDN60 makes it an excellent choice for a wide range of industrial applications, including:

  • Factory Automation and Control Systems
  • Human-Machine Interface (HMI) Panels
  • Industrial Communication Gateways
  • Medical Imaging Equipment
  • Networking Equipment

With its robust design and comprehensive feature set, the AM4372BZDN60 is engineered to deliver reliable performance in the most demanding environments, providing developers with a flexible and powerful platform for building sophisticated industrial systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess