EN
  • EN
  • DE

AM3892BCYG120

Part No AM3892BCYG120
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 1.2GHZ 1031FCBGA / ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 1.2GHz 1031-FCBGA (25x25)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr Texas Instruments
Series Sitara™
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.2GHz
Co-Processors/DSP Multimedia; NEON™ SIMD
RAM Controllers DDR2, DDR3
Graphics Acceleration Yes
Display & Interface Controllers HDMI, HDVPSS
Ethernet 10/100/1000Mbps (2)
SATA SATA 3Gbps (1)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating 0°C ~ 95°C (TJ)
Package / Case 1031-BFBGA, FCBGA
Supplier Device Package 1031-FCBGA (25x25)
Additional Interfaces I2C, McASP, McBSP, SPI, SD/SDIO, UART
Base Product Number AM3892
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 TI
HTSUS 8542.31.0001
Standard Package 1
Win Source Part Number 1030331-AM3892BCYG120
Ultra Librarian 3D Model Ultra Librarian AM3892BCYG120 CAD Model

Description

The AM3892BCYG120 is a high-performance, integrated circuit from Texas Instruments, designed to cater to a wide array of applications requiring robust processing capabilities. This advanced microcontroller unit (MCU) is part of Texas Instruments' esteemed product line, renowned for delivering quality, reliability, and cutting-edge technology.

Key Features

  • High-Speed Processing: At the core of the AM3892BCYG120 is a powerful processing unit that ensures swift data handling and computation, making it suitable for tasks that demand quick response times.
  • Energy Efficiency: Despite its processing power, this product is designed with energy efficiency in mind, ensuring that it can perform optimally without consuming excessive power, making it ideal for battery-operated devices.
  • Advanced Peripherals: The MCU comes equipped with a range of built-in peripherals, allowing for versatile connectivity options and interfaces with other components within a system.
  • Robust Security Features: Security is a paramount concern in modern electronics, and the AM3892BCYG120 addresses this with integrated security features to protect against unauthorized access and data breaches.
  • Scalability: This product is designed to be scalable, enabling it to be used in a variety of devices, from simple low-end applications to complex systems requiring more computational power.

Applications

The AM3892BCYG120 is versatile enough to be used in numerous applications, including but not limited to:

  • Industrial automation systems
  • Advanced consumer electronics
  • Automotive infotainment and control units
  • Communication infrastructure
  • Medical equipment

Quality and Support

Texas Instruments is committed to providing exceptional quality and support for its products. The AM3892BCYG120 is backed by a comprehensive technical support system and a warranty that underscores the company's confidence in its product reliability and performance.

Overall, the AM3892BCYG120 from Texas Instruments is a testament to the company's dedication to innovation and its commitment to meeting the evolving needs of the technology sector. Whether you're designing a complex industrial system or a high-tech consumer device, this MCU offers the features and reliability you need to succeed.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
IBM
Need more? Email Us
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $166.0324 $166.0324
2+ $160.4979 $320.9958
3+ $143.8947 $431.6841
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess