EN
  • EN
  • DE

AM3352BZCEA60R

Part No AM3352BZCEA60R
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 600MHZ 298NFBGA / Sitara AM335x ARM Cortex-A8 Microprocessors (MPUs)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Core Processor ARM Cortex -A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 600MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration Yes
Display & Interface Controllers LCD, Touchscreen
Ethernet 10/100/1000Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 105°C
Security Features Cryptography, Random Number Generator
Manufacturer Package 298-LFBGA
Supplier Device Package 298-NFBGA (13x13)
Additional Interfaces CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Part Number Series AM3352
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813851-AM3352BZCEA60R
Ultra Librarian 3D Model Ultra Librarian AM3352BZCEA60R CAD Model

Description

The AM3352BZCEA60R is a high-performance microprocessor from Texas Instruments, renowned for its robust architecture and versatile features. This product is part of the Sitara™ processor family, which is designed to offer a balance of performance, power efficiency, and connectivity options, making it an ideal choice for a wide range of industrial applications.

Key Features

  • CPU Core: The AM3352BZCEA60R is equipped with an ARM® Cortex®-A8 core that can run up to 1GHz, providing a solid foundation for applications requiring high computational power and real-time processing.
  • Memory Support: It supports various types of memory, including DDR2/DDR3 and NAND/NOR Flash, which allows designers to choose the best memory solution for their specific application needs.
  • Connectivity: This processor offers a range of connectivity options such as Gigabit Ethernet, USB, and CAN, making it suitable for networked applications.
  • Graphics Processing: The device incorporates a PowerVR SGX graphics accelerator, enabling rich graphical user interfaces and smooth visuals for human-machine interfaces (HMIs).
  • Industrial Interface Support: With interfaces like UART, SPI, and I2C, the AM3352BZCEA60R can easily connect with various industrial sensors and peripherals.

Applications

The AM3352BZCEA60R is designed for a diverse range of applications, including:

  • Industrial automation and control systems
  • Human-machine interface (HMI)
  • Networking equipment such as gateways and routers
  • Point-of-service (POS) terminals
  • Medical equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable products. The AM3352BZCEA60R is no exception, as it undergoes rigorous testing and validation to meet the stringent requirements of the industrial market. With extended temperature range support, this processor is designed to perform in the most demanding environments.

Environmental Considerations

The AM3352BZCEA60R is available in a Pb-free (Lead-free) and RoHS-compliant package, reflecting Texas Instruments' dedication to environmental sustainability.

Overall, the AM3352BZCEA60R from Texas Instruments is a highly capable microprocessor that offers a perfect blend of performance, connectivity, and reliability, making it an excellent choice for developers and engineers looking to create sophisticated and robust industrial solutions.

You May Also Be Interested in

STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
IBM
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Advanced Micro Devices
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6120 $53.0600
11+ $9.9403 $109.3433
16+ $9.6045 $153.6720
23+ $8.9329 $205.4567
30+ $8.5971 $257.9130
37+ $8.2612 $305.6644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,490 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess