EN
  • EN
  • DE

SSTU32864EC,518

Part No SSTU32864EC,518
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC BUFFER 1.8V 25BIT SOT536-1 / 1:1, 1:2 Configurable Registered Buffer IC 96-LFBGA (13.5x5.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Supply Voltage 1.7V ~ 1.9V
Number of Bits 25, 14
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 96-LFBGA
Supplier Device Package 96-LFBGA (13.5x5.5)
Base Product Number SSTU32
Other Names 935275068518,SSTU32864EC-T,SSTU32864EC-T
Standard Package 3,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256352-SSTU32864EC,518
Ultra Librarian 3D Model Ultra Librarian SSTU32864EC,518 CAD Model

Description

The SSTU32864EC,518 is a high-performance, 25-bit configurable registered buffer designed for 1.7V to 1.9V VDD operation. Manufactured by NXP Semiconductors, a leader in the field of high-tech electronics, this device is part of their extensive range of interface components that are renowned for their reliability and cutting-edge performance.

Key Features

  • Compatibility: The SSTU32864EC,518 is designed to operate with DDR2 memory modules, making it an essential component for memory interface applications.
  • Configurability: It features a 25-bit 1:1 or 14-bit 1:2 configurable registered buffer with parity. This allows for flexible use in various high-speed data transfer systems.
  • Performance: With edge-triggered D-type flip-flops, this device ensures that the timing of the data transfer is precise and reliable, which is crucial for maintaining data integrity in communication systems.
  • Power Supply: It operates on a low voltage range, making it suitable for modern, energy-efficient electronic systems.
  • Package: The device comes in a TSSOP package, which is known for its compact footprint and suitability for surface mount technology (SMT).

Applications

The SSTU32864EC,518 is versatile and can be used in a variety of applications, including:

  • Server RAM modules
  • High-speed data acquisition systems
  • Communication infrastructure
  • Advanced computing applications

Quality and Support

NXP Semiconductors is committed to providing high-quality products and the SSTU32864EC,518 is no exception. It is built to meet the stringent requirements of the electronics industry and comes with the support and expertise of NXP's technical team.

Ordering Information

The product is available with the orderable part number SSTU32864EC,518. For bulk orders or specific packaging requirements, please contact NXP Semiconductors or an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess