EN
  • EN
  • DE

AM3351BZCEA30R

Part No AM3351BZCEA30R
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description SITARA PROCESSOR: ARM CORTEX-A8 / ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 300MHz 298-NFBGA (13x13)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr Texas Instruments
Series Sitara™
Package Tape & Reel
Core Processor ARM® Cortex®-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 300MHz
Co-Processors/DSP Multimedia; NEON™ SIMD
RAM Controllers LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration Yes
Display & Interface Controllers LCD, Touchscreen
Ethernet 10/100/1000Mbps (1)
USB USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TJ)
Security Features Cryptography, Random Number Generator
Package / Case 298-LFBGA
Supplier Device Package 298-NFBGA (13x13)
Additional Interfaces I²C, McASP, McSPI, MMC/SD/SDIO, UART
Base Product Number AM3351
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 296-49438-6,296-49438-1,296-49438-2
Standard Package 1,000
Win Source Part Number 1219546-AM3351BZCEA30R
Ultra Librarian 3D Model Ultra Librarian AM3351BZCEA30R CAD Model

Description

The AM3351BZCEA30R is a high-performance microprocessor from Texas Instruments (TI), designed to cater to a wide range of industrial and consumer applications. This microprocessor is part of the Sitara™ AM335x family and is known for its exceptional integration, enhanced processing capabilities, and power efficiency.

Key Features

  • Core: The AM3351BZCEA30R features an ARM Cortex-A8 processor core that can run up to 1GHz, providing a robust platform for applications that require high-speed processing and multitasking capabilities.
  • Memory: With a wide range of memory interfaces, including support for DDR2, DDR3, and LPDDR2, this microprocessor allows for flexible and scalable memory solutions to match specific application requirements.
  • Graphics: While this model does not include a dedicated graphics processing unit (GPU), it supports external interfaces for connecting to graphics solutions, making it suitable for applications that require external display controllers.
  • Connectivity: The device offers a variety of connectivity options, such as multiple UARTs, I2C, SPI, and USB ports, ensuring seamless integration with peripheral devices and systems.
  • Industrial Interface: Designed with industrial applications in mind, the AM3351BZCEA30R includes support for EtherCAT and PROFIBUS, making it ideal for industrial automation and control systems.
  • Power Management: TI's smart reflex technology provides advanced power management features, enabling efficient operation by dynamically adjusting voltage and frequency based on the processor load.

Applications

The versatility of the AM3351BZCEA30R makes it suitable for a myriad of applications, including but not limited to:

  • Industrial automation and control systems
  • Human-Machine Interface (HMI)
  • Networking equipment
  • Point-of-service terminals
  • Medical equipment

Quality and Reliability

TI is committed to delivering high-quality and reliable products. The AM3351BZCEA30R is no exception, with a design that ensures long-term reliability for critical applications. The product is available in a 324-pin BGA package, designed for optimal integration into various system designs.

Whether you're developing an advanced industrial system or a sophisticated consumer device, the AM3351BZCEA30R from Texas Instruments provides the performance, connectivity, and reliability needed to deliver a superior product.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7768 $52.5448
26+ $3.9195 $101.9070
40+ $3.7970 $151.8800
55+ $3.6745 $202.0975
71+ $3.5520 $252.1920
95+ $3.1846 $302.5370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,634 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess