EN
  • EN
  • DE

AM26LV31CNSRG4

Part No AM26LV31CNSRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LOW-VOLTAGE HIGH-SPEED QUADRUPLE DIFFERENTIAL LINE DRIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1143495-AM26LV31CNSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM26LV31CNSRG4 CAD Model

Description

The AM26LV31CNSRG4 is a robust, low-power quadruple differential line driver designed by Texas Instruments to deliver high-performance communication in demanding environments. This integrated circuit is part of TI's interface product line, specifically crafted for applications that require high-speed data transfer and reliable operation over extended temperature ranges.

Key Features

  • High-Speed Operation: Capable of transmitting data at speeds up to 50 Mbps, making it suitable for a variety of high-speed serial communication protocols.
  • Differential Line Driver: Provides differential outputs, which enhance noise immunity and allow for long-distance data transmission.
  • Low-Power Consumption: Operates with a 5V power supply and features a low-power shutdown mode to conserve energy when not in use.
  • Wide Temperature Range: Designed to operate reliably over an industrial temperature range of -40°C to 85°C, ensuring performance in harsh conditions.
  • Enhanced Electromagnetic Compatibility (EMC): Incorporates output failsafe circuitry to maintain a high impedance state on the outputs when inputs are left open, reducing the risk of signal corruption.
  • Meets or Exceeds the Requirements of TIA/EIA-422-B: Complies with industry standards for electrical characteristics of balanced voltage digital interface circuits.

Applications

The AM26LV31CNSRG4 is suitable for a wide array of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial control systems
  • Networking equipment and data transmission
  • Base stations and data communication in harsh environments

Package and Quality

This device is offered in a 16-pin SOP (Small Outline Package) that provides a compact footprint and is well-suited for space-constrained applications. Texas Instruments is known for its commitment to quality, and the AM26LV31CNSRG4 is no exception, being manufactured to the highest industry standards to ensure reliability and performance.

For engineers and designers seeking a reliable solution for high-speed data communication, the AM26LV31CNSRG4 from Texas Instruments represents a blend of performance, power efficiency, and durability.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess