EN
  • EN
  • DE

AM26C32MJ

Part No AM26C32MJ
Manufacturer Texas Instruments
Catalog Hard To Find
Description QUADRUPLE DIFFERENTIAL LINE RECEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1143467-AM26C32MJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM26C32MJ CAD Model

Description

Product Overview: AM26C32MJ from Texas Instruments

The AM26C32MJ is a quadruple differential line receiver designed to meet the stringent requirements of the industry, particularly for interfacing with digital systems. Manufactured by the renowned semiconductor company Texas Instruments, this integrated circuit (IC) is part of their interface product line which focuses on providing reliable solutions for data transmission, especially in harsh industrial environments.

This differential line receiver is built to work with balanced or unbalanced digital data transmission systems. It is capable of receiving properly formatted signals and converting them into single-ended TTL (Transistor-Transistor Logic) level outputs. With its differential inputs, the AM26C32MJ is highly resistant to common-mode noise, which is a significant advantage in noisy industrial settings where data integrity is crucial.

The AM26C32MJ comes in a robust 16-pin ceramic DIP (Dual In-line Package), denoted by the 'MJ' suffix in its name, which ensures its durability and reliability even in extreme conditions. This package is well-suited for high-reliability applications and can be used in a wide range of operating temperatures, making it an excellent choice for military and aerospace applications, as well as other critical systems.

Key features of the AM26C32MJ include:

  • High-Speed Operation: It is capable of operating at high speeds, which is essential for modern digital communication systems that require fast data transfer rates.
  • Wide Range of Supply Voltage: The device supports a wide range of supply voltages, from 4.5V to 5.5V, providing flexibility in various system designs.
  • Low Power Consumption: Designed for efficiency, the IC maintains low power consumption, which is beneficial for minimizing heat generation and power costs in large-scale deployments.
  • Input Hysteresis: It features built-in input hysteresis, which enhances noise margins and improves signal integrity.
  • Fail-Safe Design: The receiver inputs are fail-safe, ensuring that if the inputs are open, the outputs always remain in a high state, thus preventing false signaling.

With its exceptional noise immunity and robust performance, the AM26C32MJ from Texas Instruments is an ideal choice for critical data communication links in sectors such as telecommunications, networking, and industrial control systems where reliability is non-negotiable.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.1223 $73.1223
2+ $59.9978 $119.9956
3+ $58.1228 $174.3684
4+ $56.2479 $224.9916
5+ $54.3730 $271.8650
7+ $48.7482 $341.2374
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess