EN
  • EN
  • DE

AFE7920IABJ

Part No AFE7920IABJ
Manufacturer Texas Instruments
Catalog RF Receivers
Description 4T4R2F MULTI-BAND FDD - RF SAMPL  /  IC RF TxRx Only 400-BFBGA, FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Texas Instruments
Package Tray
Type TxRx Only
Data Rate (Max) 29.5Gbps
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 400-BFBGA, FCBGA
Supplier Device Package 400-FCBGA (17x17)
Base Product Number AFE7920
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Other Names 296-AFE7920IABJ
Standard Package 90
Win Source Part Number 1044024-AFE7920IABJ
Ultra Librarian 3D Model Ultra Librarian AFE7920IABJ CAD Model

Description

The AFE7920IABJ is a state-of-the-art quad-channel transceiver designed by Texas Instruments, tailored for advanced radio systems where high performance, integration, and system flexibility are essential. This integrated device is capable of RF-sampling with its built-in analog-to-digital (ADC) and digital-to-analog (DAC) converters, which operate at high speeds to support a wide range of applications, including wireless infrastructure, test and measurement, defense, and aerospace.

Featuring a highly integrated architecture, the AFE7920IABJ combines four receivers and four transmitters with a shared local oscillator (LO) generation that simplifies design and reduces bill of materials. Each channel supports direct RF sampling which allows for the digitization of RF signals up to 4 GHz, making it highly versatile for multi-band and multi-standard systems.

The ADCs within the AFE7920IABJ offer 14-bit resolution with sampling rates up to 3 GSPS, while the DACs provide 16-bit resolution with update rates up to 9.8 GSPS. This high-speed data conversion capability enables the transceiver to support wide bandwidth signal chains, offering exceptional dynamic range and signal fidelity.

Texas Instruments has also incorporated advanced digital signal processing (DSP) features into the AFE7920IABJ. These features include digital down-conversion (DDC), digital up-conversion (DUC), and a range of filtering options. These integrated DSP functions reduce FPGA or ASIC processing requirements, enabling more efficient system designs.

The AFE7920IABJ operates over a wide temperature range, making it suitable for deployment in harsh environments. It comes in a compact, space-saving package, and its interface is designed for easy integration with FPGAs and ASICs using JESD204B/C high-speed serial interfaces.

Overall, the AFE7920IABJ by Texas Instruments represents a leap forward in RF-sampling transceiver technology, offering a combination of performance, integration, and flexibility that is ideal for the next generation of wireless communication systems.

You May Also Be Interested in

Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
Maxim Integrated
HIGH ACCURACY FAST RESPONSE SURG / - RF Receiver
Lowest to $7.2199
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
Microchip Technology
802.11 b/g 2.4 GHz Wi-Fi Transceiver Module w/ u.Fl Antenna Connector
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
GainSpan Corporation
GS1011M Series 2.4 - 2.497 GHz 18 dbm Wi-F Module w/ External Antenna (u.FL)
Lowest to $93.2331
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 48LQFP / IC RF TxRx + MCU 802.15.4 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz 48-LQFP
Lowest to $71.1112

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,661.1111 $1,661.1111
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess