EN
  • EN
  • DE

MRF24WG0MBT-I/RM

Part No MRF24WG0MBT-I/RM
Manufacturer Microchip Technology
Catalog RF Receivers
Description 802.11 b/g 2.4 GHz Wi-Fi Transceiver Module w/ u.Fl Antenna Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMD/SMT
Current - Receiving 156 mA
Current - Transmitting 240 mA
Data Rate 54 Mbps
Frequency 2.4 GHz
Interface SPI
Lead Free Lead Free
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 36
Operating Supply Voltage 3.6 V
RoHS Compliant
Schedule B 8542390000, 8542390000
Sensitivity (dBm) -95 dBm
Win Source Part Number 1184254-MRF24WG0MBT-I/RM
Categories RF Receivers
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MRF24WG0MBT-I/RM CAD Model

Description

Product Overview: MRF24WG0MBT-I/RM from Microchip Technology

The MRF24WG0MBT-I/RM is a high-performance, low-power 2.4 GHz IEEE 802.11b/g/n Wi-Fi radio transceiver module designed by Microchip Technology. This module is specifically engineered to address the needs of embedded applications requiring wireless connectivity, providing designers with a simplified way to integrate Wi-Fi capabilities into their products.

With its compact size and easy-to-use interface, the MRF24WG0MBT-I/RM is an ideal solution for Internet of Things (IoT) devices, home automation systems, industrial controls, and smart energy applications. It offers a rich set of features that facilitate seamless integration and robust performance in a wide range of environments.

Key Features:

  • Wi-Fi Certified: The module is Wi-Fi certified, ensuring compatibility with other Wi-Fi devices and adherence to industry standards for security and interoperability.
  • Integrated PCB Antenna: It comes with an integrated PCB antenna, reducing the need for external components and simplifying the design process.
  • Support for IEEE 802.11b/g/n Networks: This module supports the most common Wi-Fi networking standards, providing data rates up to 54 Mbps for 802.11g and even higher rates for 802.11n networks.
  • Low-Power Consumption: Designed for power-sensitive applications, the MRF24WG0MBT-I/RM features low-power consumption modes, making it suitable for battery-operated devices.
  • Security Protocols: It supports advanced security protocols such as WEP, WPA, and WPA2, ensuring secure data communication.
  • Easy Integration: The module can be easily interfaced with a host microcontroller via a Serial Peripheral Interface (SPI) and provides a simple command set for Wi-Fi operations.

The MRF24WG0MBT-I/RM is also supported by Microchip's comprehensive software stack, which includes TCP/IP protocol support, simplifying the task of developing internet-connected applications. Additionally, the module is backed by Microchip's strong technical support and documentation, ensuring that developers have the resources they need to bring their wireless projects to life efficiently.

Whether you're developing a new connected device or looking to add wireless functionality to an existing product, the MRF24WG0MBT-I/RM offers a reliable, cost-effective solution that can significantly reduce time to market.

You May Also Be Interested in

Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331
Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
Cypress Semiconductor Corp
IC Rf Txrx+mcu Wifi
Need more? Email Us
Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 254TFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 +EDR 2.4GHz, 5GHz 254-TFBGA, FCBGA
Lowest to $23.2836

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess