EN
  • EN
  • DE

TPS25944ARVCT

Part No TPS25944ARVCT
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC PWR MGMT EFUSE 2.7-18V 20WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Auto Retry, OVP, Thermal Limit
Programmable Features Current Limit, OVP, Slew Rate, UVLO
Supply Voltage - Operating 2.7 V to 18 V
Current - Output (Max) 5.3A
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 202μA
Feature Pins dVdT, /ENBLK, EN/UVLO, /FLT, IMON, ILIM, OVP, PGOOD, PGTH
Win Source Part Number 1111555-TPS25944ARVCT
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian TPS25944ARVCT CAD Model

Description

Product Overview: TPS25944ARVCT by Texas Instruments

The TPS25944ARVCT is a sophisticated circuit protection device engineered by Texas Instruments, designed to safeguard electronic systems from a variety of hazards such as overcurrent, overvoltage, and short circuits. This integrated circuit (IC) is a prime choice for applications requiring reliable and efficient power management solutions.

Key Features

  • Adjustable Overcurrent Protection: The device offers a precise current limiting function that can be adjusted by an external resistor, allowing for tailored protection based on the specific needs of the application.
  • Integrated FET: The TPS25944ARVCT includes an internal FET (Field-Effect Transistor) that provides a low on-resistance path for current flow, ensuring minimal power loss and heat generation during operation.
  • Wide Operating Voltage Range: With an input voltage range of 2.7V to 18V, this IC is versatile enough to accommodate a broad spectrum of power supplies and electronic systems.
  • Fast Overvoltage Protection: The device features a quick response to overvoltage events, protecting connected components from potential damage.
  • Power Good (PG) Output: The TPS25944ARVCT includes a power good output signal that indicates when the output voltage is within a nominal range, providing a reliable status indicator for system monitoring.
  • Thermal Shutdown: An integrated thermal shutdown mechanism enhances safety by automatically turning off the device if it reaches an excessive temperature.

Applications

The versatile nature of the TPS25944ARVCT makes it suitable for a wide array of applications, including but not limited to:

  • USB-powered devices and USB hubs
  • Enterprise and telecom infrastructure
  • Consumer electronics
  • Power management for battery-operated devices

Quality and Reliability

As a product of Texas Instruments, the TPS25944ARVCT is manufactured to meet high standards of quality and reliability. It is available in a compact VQFN (Very-Thin Quad Flat No-Lead) package, making it suitable for space-constrained applications while ensuring robust performance.

Overall, the TPS25944ARVCT from Texas Instruments is an excellent choice for designers looking to incorporate advanced circuit protection with minimal impact on system efficiency and performance.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4960 $52.4160
49+ $2.0480 $100.3520
76+ $1.9840 $150.7840
105+ $1.9200 $201.6000
135+ $1.8560 $250.5600
181+ $1.6640 $301.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,610 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess