EN
  • EN
  • DE

AFE4960YBGR

Part No AFE4960YBGR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description TWO-CHANNEL ECG ANALOG FRONT END / 2 Channel AFE 24 Bit 36-DSBGA (2.63x2.46)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 24
Number of Channels 2
Mounting Type Surface Mount
Package / Case 36-XFBGA, DSBGA
Supplier Device Package 36-DSBGA (2.63x2.46)
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339412-AFE4960YBGR
Ultra Librarian 3D Model Ultra Librarian AFE4960YBGR CAD Model

Description

The AFE4960YBGR is a state-of-the-art integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This high-performance analog front-end (AFE) device is engineered to meet the stringent requirements of advanced medical imaging systems, particularly in ultrasound applications.

Key Features

  • High Channel Count: The AFE4960YBGR boasts an impressive number of channels, providing flexibility and scalability for complex ultrasound systems.
  • Low Noise Performance: With its exceptional low-noise design, this AFE ensures high-quality signal acquisition, which is critical for producing clear and accurate imaging results.
  • High Integration: The device integrates multiple functions into a single chip, reducing the system's overall footprint and simplifying the design process for engineers.
  • Advanced Data Conversion: Equipped with high-speed analog-to-digital converters (ADCs), the AFE4960YBGR delivers precise digital data, enabling sophisticated image processing techniques.
  • Power Efficiency: Designed with power-saving features, this IC operates with reduced power consumption, making it ideal for portable ultrasound systems where battery life is crucial.

Applications

The AFE4960YBGR is primarily used in medical imaging equipment, with a focus on:

  • Portable and cart-based ultrasound systems
  • 3D and 4D imaging modalities
  • Doppler and color flow mapping

Product Specifications

The AFE4960YBGR is offered in a compact BGA (Ball Grid Array) package, ensuring a minimal footprint on the system's PCB (Printed Circuit Board). It operates over a wide temperature range, making it suitable for various environments encountered in medical settings.

About Texas Instruments

With a reputation for innovation and quality, Texas Instruments has been at the forefront of the semiconductor industry for decades. TI's integrated circuits and technology are integral to electronics across various sectors, including automotive, industrial, personal electronics, and communication systems.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Broadcom Limited
16L ADSL2+ ANALOG FRONT END / Channel AFE Bit
Lowest to $24.1557
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7862 $59.3586
7+ $16.2349 $113.6443
10+ $15.7275 $157.2750
14+ $15.2202 $213.0828
17+ $14.7129 $250.1193
23+ $13.1908 $303.3884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess