EN
  • EN
  • DE

AFE1104E/1KG4

Part No AFE1104E/1KG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 1 CHAN 14BIT 48SSOP / 1 Channel AFE 14 Bit 250 mW 48-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Number of Bits 14
Number of Channels 1
Power (Watts) 250 mW
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 3.15V ~ 5.25V
Mounting Type Surface Mount
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number AFE1104
Standard Package 1,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 911209-AFE1104E/1KG4
Ultra Librarian 3D Model Ultra Librarian AFE1104E/1KG4 CAD Model

Description

Introducing the AFE1104E/1KG4 from Texas Instruments

The AFE1104E/1KG4 is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This high-performance product is tailored for advanced applications that require robust and efficient analog front-end solutions.

Key Features

  • High Precision: The AFE1104E/1KG4 delivers exceptional accuracy in signal processing, making it ideal for precision measurement systems.
  • Versatile Connectivity: Equipped with multiple interface options, this product offers flexibility in system design, allowing for seamless integration with various microcontrollers and digital signal processors.
  • Low Power Consumption: Designed with energy efficiency in mind, the AFE1104E/1KG4 operates with minimal power requirements, contributing to longer battery life in portable devices.
  • Integrated Protection: This IC comes with built-in protection features to safeguard against overvoltage, undervoltage, and thermal extremes, ensuring reliable performance under challenging conditions.

Applications

The versatility of the AFE1104E/1KG4 makes it suitable for a wide range of applications, including:

  • Medical instrumentation
  • Industrial control systems
  • Data acquisition systems
  • Automotive sensors

Product Specifications

With a package size of 1KG4, the AFE1104E/1KG4 is compact and can be easily accommodated in space-constrained designs. It is engineered to operate within a broad temperature range, ensuring consistent performance in both commercial and industrial environments.

Quality and Support

Texas Instruments is committed to delivering high-quality products. The AFE1104E/1KG4 is no exception and comes with the company's guarantee of reliability and longevity. Customers can also access Texas Instruments' extensive support network, including technical documentation, application notes, and a community of experts to assist with any design challenges.

Whether you are developing a sophisticated medical device or a rugged industrial system, the AFE1104E/1KG4 from Texas Instruments offers the precision, reliability, and flexibility needed to create a top-performing product.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Need more? Email Us
Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess