The UMR12N is a small signal Schottky barrier diode manufactured by Rohm Semiconductor. It is designed for high-speed switching applications and features low forward voltage drop and fast reverse recovery time. The device is housed in an ultra-small mold (UMD2) package, making it ideal for space-constrained applications.
Applications:
- High-speed switching circuits
- Voltage clamping
- Protection circuits
- DC-DC converters
- Mobile devices
Features:
- Low forward voltage (VF)
- Fast reverse recovery time (trr)
- Ultra-small mold (UMD2) package
- High reliability
- RoHS compliant
Benefits:
- Improved circuit efficiency due to low VF
- Reduced switching losses because of fast trr
- Space-saving design due to the UMD2 package
- Enhanced system reliability
- Environmentally friendly
Additional Details:
The UMR12N has a maximum repetitive peak reverse voltage of 30V and a maximum average rectified forward current of 30mA. Its operating temperature range is -40°C to +85°C. The forward voltage is typically 0.37V at a forward current of 1mA. The reverse recovery time is typically 5ns. The UMD2 package dimensions are approximately 0.6mm x 0.3mm x 0.3mm. This diode's small size and excellent switching characteristics make it a versatile component for various electronic circuits requiring fast and efficient performance.