EN
  • EN
  • DE

AFE1104E/1K

Part No AFE1104E/1K
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 1 CHAN 14BIT 48SSOP / 1 Channel AFE 14 Bit 250 mW 48-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Number of Bits 14
Number of Channels 1
Power (Watts) 250 mW
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 3.15V ~ 5.25V
Mounting Type Surface Mount
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number AFE1104
Standard Package 1,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860689-AFE1104E/1K
Ultra Librarian 3D Model Ultra Librarian AFE1104E/1K CAD Model

Description

The AFE1104E/1K is a cutting-edge analog front-end (AFE) integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance component is specifically engineered to cater to the demanding requirements of medical imaging systems, particularly in ultrasound applications.

Key Features

  • High Channel Count: The AFE1104E/1K boasts a multi-channel design that allows for simultaneous data acquisition from multiple sources, improving the efficiency and speed of imaging processes.
  • Low Noise Performance: With an emphasis on clarity and precision, the device features low-noise circuitry, ensuring high-quality signal acquisition which is critical for accurate diagnostics.
  • Integrated Analog-to-Digital Converter (ADC): The inclusion of an onboard ADC simplifies the design by reducing the need for external components, thereby saving space and enhancing reliability.
  • Programmable Gain Amplifier (PGA): The AFE1104E/1K includes a PGA that offers adjustable gain settings, allowing it to adapt to various signal amplitudes for optimal imaging results.
  • Power Efficiency: Designed with power conservation in mind, the AFE operates with a low power consumption, making it ideal for portable and battery-operated ultrasound systems.

Applications

The AFE1104E/1K is primarily utilized in the medical field, with a focus on ultrasound imaging systems. Its precision and reliability also make it suitable for other advanced signal processing applications that require high-quality analog-to-digital conversion and noise reduction.

Quality and Reliability

As with all Texas Instruments products, the AFE1104E/1K is built to meet the highest industry standards of quality and reliability. It undergoes rigorous testing to ensure consistent performance even in the most demanding conditions. This commitment to excellence is why Texas Instruments is trusted by professionals across various industries.

Ordering Information

The AFE1104E/1K is available in bulk quantities under the part number AFE1104E/1K. For detailed ordering and pricing information, as well as availability, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.7585 $55.7585
3+ $45.7506 $137.2518
4+ $44.3209 $177.2836
5+ $42.8912 $214.4560
7+ $41.4615 $290.2305
9+ $37.1724 $334.5516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,110 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess