EN
  • EN
  • DE

AFE10004RGET

Part No AFE10004RGET
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC PWR-AMP PREC ANLG FRONT 24QFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Power-Amplifier Precision Analog Front End
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number AFE10004
Standard Package 250 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860688-AFE10004RGET
Ultra Librarian 3D Model Ultra Librarian AFE10004RGET CAD Model

Description

The AFE10004RGET is a highly integrated, multi-channel analog front-end (AFE) device from the reputable manufacturer Texas Instruments. This advanced AFE is specifically designed to cater to the needs of high-performance data acquisition systems where precision and efficiency are paramount.

Key Features

  • High Precision: The AFE10004RGET offers excellent accuracy and linearity, making it suitable for applications requiring precise measurements such as medical imaging, test and measurement equipment, and industrial automation.
  • Multiple Channels: Equipped with four independent analog-to-digital converter (ADC) channels, this AFE can process multiple signal inputs simultaneously, which is vital for parallel data acquisition tasks.
  • High-Speed Data Rates: With its ability to support high-speed data conversion, this device ensures quick and efficient processing of analog signals, which is essential for real-time applications.
  • Low Power Consumption: Designed with power efficiency in mind, the AFE10004RGET minimizes power consumption without compromising performance, making it ideal for portable and battery-operated devices.
  • Integrated Features: The device includes additional integrated features such as a low-noise amplifier, programmable gain options, and digital filters, which simplify system design and reduce the need for external components.

Applications

The versatility of the AFE10004RGET allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Medical Imaging Systems
  • Test and Measurement Instruments
  • Industrial Process Control
  • Scientific Research Equipment

Technical Specifications

The AFE10004RGET boasts technical specifications that ensure high performance in demanding environments:

  • Supply Voltage Range: Optimized for specific application needs
  • Resolution: High-resolution ADCs for detailed signal representation
  • Package: Available in a compact form factor for space-constrained applications

Overall, the AFE10004RGET from Texas Instruments stands out as a robust and reliable solution for advanced data acquisition systems, offering a combination of precision, speed, and integration that can significantly enhance the performance and efficiency of a wide array of electronic products.

You May Also Be Interested in

Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $97.8948 $97.8948
2+ $94.7369 $189.4738
3+ $91.5790 $274.7370
4+ $82.1053 $328.4212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess