EN
  • EN
  • DE

ADS8910BRGER

Part No ADS8910BRGER
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 24VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 18 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-VQFN (4x4)
Family Name ADS8910
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADS8910BRGER-ND, 296-45310-1, 296-45310-2, 296-45310-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910939-ADS8910BRGER
Ultra Librarian 3D Model Ultra Librarian ADS8910BRGER CAD Model

Description

The ADS8910BRGER from Texas Instruments is a high-precision, 18-bit analog-to-digital converter (ADC) designed to provide exceptional accuracy and stability for demanding applications. This ADC is a member of the precision SAR (Successive Approximation Register) family and is particularly well-suited for applications in medical instrumentation, automated test equipment, and industrial process control.

Key Features

  • High Resolution: With 18-bit resolution, the ADS8910BRGER offers fine detail in signal conversion, allowing for precise measurements.
  • Sampling Rate: It features a maximum sampling rate of 1 MSPS (mega-samples per second), which is suitable for capturing fast-changing signals without losing detail.
  • Input Voltage Range: The device supports a wide input voltage range, accommodating various signal types.
  • Low Power Consumption: Designed for power-sensitive applications, it maintains high performance while minimizing power usage.
  • Integrated Features: The ADC includes an internal voltage reference and oscillator to reduce external component requirements, simplifying design and saving board space.
  • Interface: A serial peripheral interface (SPI) allows for easy integration with most microcontrollers and digital systems.
  • Package: The device comes in a compact VQFN (Very-thin Quad Flat No-leads) package, designated by its 'BRGER' suffix, ideal for space-constrained applications.

Applications

  • Medical Instrumentation
  • Automated Test Equipment (ATE)
  • Industrial Process Control
  • Data Acquisition Systems (DAS)
  • Scientific Research Equipment

The ADS8910BRGER ADC exemplifies Texas Instruments' commitment to high-quality and precision in analog technology. By integrating this ADC into your system, you can expect reliable and accurate data conversion, ensuring your application's performance is top-notch. Whether for industrial, medical, or research purposes, the ADS8910BRGER is a solid choice for precise analog-to-digital conversion needs.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.7793 $71.5586
4+ $29.3574 $117.4296
6+ $28.4399 $170.6394
8+ $27.5225 $220.1800
10+ $26.6051 $266.0510
13+ $23.8529 $310.0877
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess