EN
  • EN
  • DE

M93C56WMN6TP93C56WP

Part No M93C56WMN6TP93C56WP
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074538-M93C56WMN6TP93C56WP
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M93C56WMN6TP93C56WP CAD Model

Description

The M93C56-WMN6TP from STMicroelectronics is a robust and reliable 4 Kbit (512 x 8 or 256 x 16) serial EEPROM with a wide voltage range and versatile interface options. This device is part of ST's M93C series, designed for applications that require data storage that can endure frequent updating and withstand harsh conditions.

Key Features

  • Memory Size: 4 Kbit, organized as either 512 bytes (x8) or 256 words (x16), selectable through an external instruction.
  • Voltage Range: The device operates over a wide voltage range from 2.5V to 5.5V, making it suitable for various applications and compatible with most microcontrollers.
  • Write Cycle Endurance: It offers a high write cycle endurance with 1 million write cycles per each memory block, ensuring data reliability and longevity.
  • Data Retention: It guarantees data retention for a minimum of 40 years, providing a stable and long-term storage solution for critical data.
  • Interface: The serial interface is SPI-compatible, allowing for easy integration into existing systems with minimal pin count.
  • Write Protection: The device features write control via a Write Protect (WP) pin and a Write Disable instruction for both hardware and software data protection.
  • Package: This EEPROM comes in a narrow 8-pin SOIC package, which is suitable for space-constrained applications.

Applications

The M93C56-WMN6TP is designed for flexible and reliable data storage in a wide range of applications. It is commonly used in industrial automation, consumer electronics, automotive systems, smart cards, and other embedded systems that require a non-volatile memory to store configuration settings, calibration data, or device identity information.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the M93C56-WMN6TP is no exception. It is manufactured to meet the highest industry standards, ensuring stable performance across diverse environmental conditions and throughout its operational lifespan.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $1.4033
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess