EN
  • EN
  • DE

ADS8883IDGS

Part No ADS8883IDGS
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 18BIT SAR 10VSSOP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series microPOWER™
Package Tube
Number of Bits 18
Sampling Rate (Per Second) 680k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Mounting SMD (SMT)
Base Product Number ADS8883
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-ADS8883IDGS,TEXTISADS8883IDGS,296-37907-5
Standard Package 80
Win Source Part Number 1043789-ADS8883IDGS
Ultra Librarian 3D Model Ultra Librarian ADS8883IDGS CAD Model

Description

Introducing the ADS8883IDGS from Texas Instruments

The ADS8883IDGS is a state-of-the-art, precision analog-to-digital converter (ADC) from the renowned semiconductor manufacturer, Texas Instruments. This high-performance ADC is designed to offer exceptional accuracy and speed, making it an ideal choice for a wide range of data acquisition and signal processing applications.

Key Features

  • Resolution: The ADS8883IDGS boasts a 18-bit resolution, providing high precision for your measurement needs.
  • Sampling Rate: With a fast sampling rate of up to 1 MSPS (Mega-Samples Per Second), this ADC is capable of capturing rapid signal changes, ensuring no data is missed.
  • Interface: It features a user-friendly SPI (Serial Peripheral Interface), which allows for easy integration with microcontrollers and digital systems.
  • Power Efficiency: Designed for low-power consumption, it operates on a single 5V supply, making it suitable for battery-powered and portable applications.
  • Package: The device comes in a compact VSSOP-10 (Very-Thin Shrink Small Outline Package) form factor, which is perfect for space-constrained applications.

Applications

The ADS8883IDGS is versatile and can be used in a variety of applications, including:

  • Industrial automation and process control
  • Medical instrumentation
  • Scientific research equipment
  • Geophysical data acquisition systems
  • Portable instrumentation

Reliability and Quality

As with all Texas Instruments products, the ADS8883IDGS is manufactured to meet the highest quality and reliability standards. It is designed to perform consistently across a wide temperature range, ensuring reliability in even the most demanding environments.

Support and Resources

Developers can access a wealth of resources, including datasheets, application notes, and development tools, to facilitate the integration of the ADS8883IDGS into their projects. Texas Instruments' support and community forums are also available to assist with any technical queries.

Whether you're designing a sophisticated measurement system or looking to upgrade your current data acquisition solution, the ADS8883IDGS from Texas Instruments offers the precision, speed, and reliability you need to achieve accurate results.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.9403 $55.8806
5+ $22.9254 $114.6270
7+ $22.2090 $155.4630
10+ $21.4926 $214.9260
13+ $20.7762 $270.0906
17+ $18.6269 $316.6573
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess