EN
  • EN
  • DE
  • IT

TPS65930A2ZCH

Part No TPS65930A2ZCH
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Integrated Power Management / Audio Codec (TPS65930 Only) | IC PWR MGMT 4LDO TXRX 139NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Applications Mobile/OMAP
Supply Current 300μA
Supply Voltage (V) 2.7V ~ 4.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 139-LFBGA
Supplier Device Package 139-NFBGA
Family Part Number TPS65930
Manufacturer Pack Quantity 184
MSL Level 3 (168 Hours)
Win Source Part Number 1273085-TPS65930A2ZCH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Portable Devices, Power Management
Ultra Librarian 3D Model Ultra Librarian TPS65930A2ZCH CAD Model

Description

The TPS65930A2ZCH from Texas Instruments is a highly-integrated power management integrated circuit (PMIC) designed to support a wide range of applications, including smartphones, tablets, and other portable electronics. This advanced chip is engineered to provide a comprehensive power solution by integrating multiple power domains, audio functionality, and a host of other features to enable efficient and reliable operation of the host device.

Key Features:

  • Multiple Power Supplies: The TPS65930A2ZCH features several DC/DC converters, LDOs, and switchable power supplies to provide various voltage rails required by complex systems.
  • Audio Codec: It includes a high-quality audio codec with multiple DACs and ADCs, offering support for voice and audio functionalities.
  • Power Sequencing: Integrated power sequencing simplifies system design by managing the power-up and power-down sequences for the various power domains.
  • SmartReflex™ Technology: Incorporates Texas Instruments' SmartReflex technology for advanced power management, optimizing power efficiency and battery life.
  • Interface Support: The device provides support for a range of interfaces, including I2C, SPI, and high-speed UART, facilitating communication with other components in the system.
  • Configurability: The PMIC is highly configurable, allowing designers to tailor its operation to meet the specific needs of their application.

Applications:

The versatility of the TPS65930A2ZCH makes it suitable for a broad array of applications. Its power management capabilities are particularly well-suited for devices that require multiple power domains and high levels of integration. The integrated audio features also make it ideal for applications that demand quality sound, such as multimedia devices.

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the TPS65930A2ZCH is no exception. It is designed to meet the rigorous standards required by the industry, ensuring stable and long-lasting performance in a variety of operating conditions.

You May Also Be Interested in

NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1003 $60.5015
11+ $9.9285 $109.2135
16+ $9.6182 $153.8912
22+ $9.3080 $204.7760
28+ $8.9977 $251.9356
38+ $8.0669 $306.5422
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,666 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess