EN
  • EN
  • DE

TLV5638QD

Part No TLV5638QD
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12BIT V-OUT 8SOIC / 12 Bit Digital to Analog Converter 2 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tube
Number of Bits 12
Number of D/A Converters 2
Settling Time 7µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 3.3V, 5V
Voltage - Supply, Digital 2.7V ~ 3.3V, 5V
INL/DNL (LSB) ±1.7, ±0.4
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting SMD (SMT)
Base Product Number TLV5638
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-3077-5-NDR,2156-TLV5638QD,296-3077-5,-296-3077-5,-296-3077-5-ND,TEXTISTLV5638QD,-296-3077-5-NDR,-TLV5638QD-NDR
Standard Package 75
Win Source Part Number 1232587-TLV5638QD
Ultra Librarian 3D Model Ultra Librarian TLV5638QD CAD Model

Description

Product Overview: TLV5638QD from Texas Instruments

The TLV5638QD is a sophisticated dual 12-bit digital-to-analog converter (DAC) designed by Texas Instruments, tailored for systems that require high-speed and precise digital-to-analog conversions. This integrated circuit (IC) features a flexible serial interface that is compatible with standard SPI™, QSPI™, MICROWIRE™, and DSP interfaces, making it an excellent choice for a wide range of applications, including process control, data acquisition systems, and digital signal processing.

One of the key attributes of the TLV5638QD is its remarkable speed, offering a settling time of just 10 microseconds. This makes it well-suited for scenarios where rapid changes in analog output are crucial. Additionally, the DAC operates with a versatile supply voltage range from 2.7V to 5.5V, allowing it to integrate seamlessly into various power environments.

The TLV5638QD comes in a compact, space-saving 8-pin SOIC package, which is beneficial for designs where board space is at a premium. Its small footprint is complemented by its low power consumption, with a typical power-down mode current of just 200 nA, further enhancing its suitability for power-sensitive applications.

Moreover, the device boasts an internal reference with an initial accuracy of ±1% and temperature coefficient of 50 ppm/°C (max), ensuring reliable and stable performance across different temperature ranges. For applications demanding an external reference, the TLV5638QD offers the flexibility to accommodate this as well.

Another advantageous feature of the TLV5638QD is its programmable power-down feature, which allows the user to reduce power consumption when the DAC is not in use. This can be particularly beneficial in battery-operated devices, where extending battery life is often a critical requirement.

In conclusion, the Texas Instruments TLV5638QD is a high-performance, dual-channel 12-bit DAC that provides fast, accurate, and efficient analog output conversion. Its flexible interface, low power consumption, and programmable features make it an excellent choice for designers looking to optimize their analog output performance in a variety of digital systems.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 385 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess