EN
  • EN
  • DE

ADS8410IBRGZTG4

Part No ADS8410IBRGZTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single SAR 2Msps 16-bit Serial 48-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package VQFN
Conversion Rate 2 Msps
Interface LVDS, Serial
Lead Free Contains Lead
Max Operating Temperature 85 °C
Max Power Dissipation 320 mW
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Supply Current 58 mA
Number of A/D Converters 1
Number of Analog Inputs 1
Number of Bits 16
Number of Channels 1
Number of Converters 1
Number of Pins 48
Operating Supply Voltage 5 V
Polarity Unipolar
Power Consumption 290 mW
Radiation Hardening No
Resolution 2 B
RoHS Compliant
Sampling Rate 2 Msps
Signal to Noise Ratio (SNR) 87.5 dB
Supply Type Analog, Digital
Win Source Part Number 1207906-ADS8410IBRGZTG4
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS8410IBRGZTG4 CAD Model

Description

Product Overview: Texas Instruments ADS8410IBRGZTG4

The ADS8410IBRGZTG4 is a high-performance, 16-bit analog-to-digital converter (ADC) designed and manufactured by Texas Instruments. This precision ADC is ideal for a wide range of applications, including medical imaging systems, test and measurement equipment, and industrial automation and control systems. It combines outstanding performance with high speed and low power consumption, making it a versatile choice for designers who require accurate data acquisition in their systems.

Key Features

  • High Resolution: The ADS8410IBRGZTG4 offers a 16-bit resolution, providing fine detail in the analog signal conversion process. This ensures that even the smallest signal variations are captured, which is critical for high-precision applications.
  • High Speed: With a sampling rate of up to 2MSPS (million samples per second), this ADC is capable of handling fast signal variations, making it suitable for high-speed data acquisition tasks.
  • Low Power Consumption: The device is designed for efficiency, with a typical power consumption of just 80mW at the full sampling rate. This feature is particularly beneficial for portable or battery-powered applications where power conservation is crucial.
  • Wide Input Range: The ADS8410IBRGZTG4 supports a wide input range, accommodating various signal amplitudes and allowing for flexible system design.
  • Reference Voltage: An external reference voltage can be used to set the full-scale range of the input signal, providing additional versatility in matching the ADC to the application's requirements.
  • Interface: The device includes a parallel interface, which facilitates easy integration with microcontrollers, DSPs, and FPGAs.

Package and Quality

The ADC comes in a compact 48-pin VQFN (RGZ) package, which is designed to save space on the printed circuit board (PCB). The ADS8410IBRGZTG4 also meets Texas Instruments' stringent quality standards, ensuring reliable performance in a variety of environmental conditions.

Applications

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Industrial Process Control
  • Data Acquisition Systems
  • Portable Instrumentation

In summary, the Texas Instruments ADS8410IBRGZTG4 ADC is a top-tier data conversion solution that combines accuracy, speed, and efficiency. Its robust feature set and flexible design make it an excellent choice for engineers looking to enhance their system's performance with high-quality analog-to-digital conversion capabilities.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess