Product Overview: ADS8342IPFBTG4
The ADS8342IPFBTG4 is a precision, low-power, 16-bit analog-to-digital converter (ADC) from Texas Instruments, designed to provide high-accuracy digital conversion for a wide range of applications. This ADC operates on a single 5V power supply and features a 4-channel multiplexer with a pseudo-differential input structure, making it ideal for multichannel systems where space and power efficiency are crucial.
Key Features
- Resolution: 16-bit
- Sampling Rate: Up to 250 kSPS
- Input Channels: 4-channel multiplexer
- Interface: SPI-compatible serial interface
- Reference Voltage: 2.5V internal reference (can also operate with an external reference)
- Power Supply: Single 5V supply operation
- Package: 48-TQFP (PFB) package
Performance and Efficiency
The ADS8342IPFBTG4 boasts excellent performance with a very low power consumption of just 15mW at the full 250kSPS rate. The low power standby mode further conserves energy when the ADC is not in active conversion. Its high throughput rate makes it suitable for battery-powered devices, data acquisition systems, and medical instrumentation where efficiency is paramount.
Applications
With its robust feature set, the ADS8342IPFBTG4 is highly versatile and can be used in a variety of applications, including:
- Portable instrumentation
- Industrial process control
- Medical devices
- Data acquisition systems
- Battery-operated equipment
Reliability and Quality
As a product of Texas Instruments, the ADS8342IPFBTG4 is backed by a commitment to high quality and reliability. It is designed to meet the stringent demands of industrial and medical applications, ensuring consistent performance and longevity.
Whether you are developing a sophisticated medical device or a robust industrial control system, the ADS8342IPFBTG4 offers a compact, efficient, and precise solution for your analog-to-digital conversion needs.