EN
  • EN
  • DE

ADS131M08IPBSR

Part No ADS131M08IPBSR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 24
Sampling Rate (Per Second) 32k
Number of Inputs 8
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 8
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
Features PGA, Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (5x5)
Mounting SMD (SMT)
Base Product Number ADS131M08
Other Names 296-ADS131M08IPBSRCT,296-ADS131M08IPBSRTR,296-ADS131M08IPBSRDKR
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265247-ADS131M08IPBSR
Ultra Librarian 3D Model Ultra Librarian ADS131M08IPBSR CAD Model

Description

Introducing the ADS131M08IPBSR from Texas Instruments

The ADS131M08IPBSR is a state-of-the-art, precision analog-to-digital converter (ADC) brought to you by Texas Instruments (TI), a leader in semiconductor solutions. This ADC is part of the ADS131M08 series, designed to offer exceptional performance in a wide range of applications, including industrial measurement, energy metering, and medical instrumentation.

This high-performance, multichannel ADC features 24-bit resolution and an 8-channel input, which makes it ideal for systems that require accurate simultaneous signal acquisition. The ADS131M08IPBSR operates at a data rate of up to 64 kSPS (kilo-samples per second), providing the speed necessary for high-bandwidth measurements.

One of the key advantages of the ADS131M08IPBSR is its integrated programmable gain amplifier (PGA), which allows for flexible gain settings to accommodate various input signal ranges. This functionality ensures that users can optimize the dynamic range for their specific application requirements, leading to improved signal quality and measurement precision.

The device is designed with a SPI-compatible serial interface, ensuring easy integration with a wide range of microcontrollers and digital systems. Moreover, the ADS131M08IPBSR operates with a supply voltage ranging from 3.3V to 5V, providing design flexibility and compatibility with both existing and new system architectures.

For enhanced performance, the ADS131M08IPBSR incorporates several built-in features, including a low-drift voltage reference, an oscillator, and a temperature sensor. These integrated components reduce the need for external circuitry, thereby simplifying design, saving board space, and reducing system cost.

Encased in a compact QFN-32 package, the ADS131M08IPBSR is designed for space-constrained applications. Its small footprint does not compromise on robustness, as the device maintains high reliability and performance even in harsh industrial environments.

Overall, the ADS131M08IPBSR from Texas Instruments represents a perfect blend of precision, speed, and versatility, making it an excellent choice for engineers and designers looking to enhance the performance and efficiency of their data acquisition systems.

You May Also Be Interested in

Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9996 $51.9948
31+ $3.2818 $101.7358
48+ $3.1792 $152.6016
66+ $3.0767 $203.0622
85+ $2.9741 $252.7985
113+ $2.6664 $301.3032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,370 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess