EN
  • EN
  • DE

ADS131M03IRUKR

Part No ADS131M03IRUKR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 20WQFN / 24 Bit Analog to Digital Converter 3 Input 3 Sigma-Delta 20-WQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Bits 24
Sampling Rate (Per Second) 32k
Number of Inputs 3
Input Type Differential
Data Interface Serial, SPI
Configuration PGA-ADC
Number of A/D Converters 3
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2.4V ~ 3.6V
Voltage - Supply, Digital 1.65V ~ 3.6V
Features PGA, Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Case / Package 20-WFQFN Exposed Pad
Supplier Device Package 20-WQFN (3x3)
Mounting Surface Mount
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-ADS131M03IRUKRDKR,296-ADS131M03IRUKRCT,296-ADS131M03IRUKRTR
Standard Package 3,000
Win Source Part Number 1318330-ADS131M03IRUKR
Ultra Librarian 3D Model Ultra Librarian ADS131M03IRUKR CAD Model

Description

Introducing the Texas Instruments ADS131M03IRUKR

The Texas Instruments ADS131M03IRUKR is a state-of-the-art precision analog-to-digital converter (ADC) designed to cater to a wide array of applications requiring high-resolution signal acquisition. This powerful component is ideal for industrial markets, particularly in energy metering, motor control, and sensing applications where accurate measurements are paramount.

The ADS131M03IRUKR boasts a 24-bit delta-sigma ADC with a data rate that ranges up to 64 kSPS (kilo samples per second). This allows for exceptional resolution and noise performance, making it suitable for capturing small signal variations in noisy environments. The device operates with a supply voltage range of 3.0V to 3.6V, ensuring compatibility with various power setups and providing flexibility in system design.

One of the key features of the ADS131M03IRUKR is its integrated programmable gain amplifier (PGA). This allows users to amplify low-level signals before conversion, enhancing the dynamic range and sensitivity of the system. The PGA offers selectable gain settings, making it adaptable to various signal amplitudes.

Moreover, the ADS131M03IRUKR includes a built-in oscillator, eliminating the need for external clock sources and simplifying the overall design. It also features a SPI-compatible serial interface, which enables easy communication with microcontrollers and digital processors. This simplifies the integration process and allows for straightforward data retrieval.

For enhanced reliability, the ADS131M03IRUKR incorporates several diagnostic features. These include a cyclic redundancy check (CRC) for data integrity, a sensor short and open-circuit detection, and an over-range and under-range signal flag. These features ensure that the system maintains high performance and provides accurate feedback even in the presence of potential faults or anomalies.

The compact size of the ADS131M03IRUKR, available in a QFN-32 package, makes it an excellent choice for space-constrained applications. Its robust design is complemented by an extended operating temperature range, ensuring consistent performance across various environmental conditions.

In summary, the Texas Instruments ADS131M03IRUKR is a versatile and precise ADC solution that provides engineers with the accuracy, reliability, and ease of use required for high-performance industrial applications.

You May Also Be Interested in

Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6304 $50.8256
34+ $2.9788 $101.2792
52+ $2.8857 $150.0564
72+ $2.7926 $201.0672
93+ $2.6995 $251.0535
124+ $2.4203 $300.1172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,760 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess