Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Resolution 10
Sampling Rate (Per Second) 1M
Number of Inputs 4
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 1.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Mounting Style SMD
Family Part Number ADS7954
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Win Source Part Number 1141969-ADS7954SRGER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7954SRGER CAD Model

Description

Overview of Texas Instruments ADS7954SRGER

The Texas Instruments ADS7954SRGER is a highly integrated, multi-channel analog-to-digital converter (ADC) offering exceptional performance and functionality. This precision ADC is designed to cater to a wide array of applications, including industrial data acquisition, automotive systems, battery-operated devices, and medical equipment that require low power consumption and high data throughput.

Key Features

  • Resolution: The ADS7954SRGER boasts a 12-bit resolution, providing fine detail in the analog signal conversion process.
  • Channel Count: It features 16 multiplexed channels, allowing for a diverse range of inputs to be digitized using a single device.
  • Sampling Rate: With a fast sampling rate of up to 1 MSPS (mega-samples per second), this ADC can handle high-speed signal processing requirements with ease.
  • Interface: The SPI-compatible serial interface ensures straightforward connectivity with most microcontrollers and digital systems.
  • Power Efficiency: It operates on a 2.7V to 5.5V supply, making it versatile for various power environments, and features a low-power mode for energy-sensitive applications.
  • Package: The device comes in a compact VQFN-24 package, which is conducive for space-constrained designs.

Performance and Reliability

The ADS7954SRGER is engineered to deliver high-accuracy measurements with minimal power consumption. Its robust design ensures reliable operation over an extended temperature range, making it suitable for challenging environments. The ADC also includes features like an internal oscillator, which simplifies system design by reducing the need for external components.

Applications

Due to its versatility and high performance, the ADS7954SRGER is an ideal choice for various applications. In automotive systems, it can be used for sensor monitoring, while in industrial applications, it can facilitate process control and monitoring. For battery-powered devices, the ADC's low-power mode extends battery life without compromising on data integrity. Furthermore, in medical applications, its precision and speed enable accurate monitoring of vital signs.

In summary, the Texas Instruments ADS7954SRGER is a feature-rich ADC solution that offers a blend of performance, efficiency, and reliability, making it a top choice for designers and engineers across multiple industries.

You May Also Be Interested in

Texas Instruments
1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 | IC ADC 8BIT SAR SOT23-6
Need more? Email Us
ECAD model for ADC081S101CIMFX
Analog Devices Inc.
High Temperature, 16-Bit, 600 kSPS PulSAR ADC | IC ADC 16BIT SAR 10MSOP
Need more? Email Us
ECAD model for AD7981HRMZ
Analog Devices Inc.
Complete 12-bit AD Converter | IC ADC 12BIT SAR 28DIP
Lowest to €67.3876
ECAD model for AD574AKN
Analog Devices Inc.
Quad, 12-Bit, 170 MSPS/210 MSPS/250 MSPS Serial Output 1.8 V ADC
Need more? Email Us
ECAD model for AD9239BCPZ-170
Analog Devices Inc.
8-Channel, 4.8 kHz, Ultralow Noise, 24-Bit Sigma-Delta ADC with PGA
Lowest to €28.4919
ECAD model for AD7194BCPZ
Texas Instruments
8-BIT, 80 MSPS LOW-POWER A/D CONVERTER | IC ADC 8BIT PIPELINED 28SOIC
Need more? Email Us
ECAD model for TLV5580CDW
Texas Instruments
8-Bit Serial I/O A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14SOIC
Lowest to €7.7588
ECAD model for ADC0834CCWMX
Texas Instruments
8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter | IC ADC 8BIT PIPELINED 24TSSOP
Lowest to €12.0825
ECAD model for ADC08200CIMT
Texas Instruments
10-Bit, 40-MSPS ANALOG-TO-DIGITAL CONVERTER WITH PGA AND CLAMP | IC ADC 10BIT PIPELINED 28TSSOP
Lowest to €8.5516
ECAD model for THS1041CPW

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ €4.4279 €48.7069
25+ €3.6331 €90.8282
39+ €3.5196 €137.2649
54+ €3.4061 €183.9295
69+ €3.2926 €227.1886
93+ €2.9520 €274.5323
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 28,952 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention