EN
  • EN
  • DE

SN75424N

Part No SN75424N
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HIGH-VOLTAGE HIGH-CURRENT DARLINGTON TRANSISTOR ARRAYS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256192-SN75424N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75424N CAD Model

Description

Product Overview: SN75424N from Texas Instruments

The SN75424N is a robust, versatile integrated circuit from Texas Instruments, renowned for its reliability and performance in a multitude of applications. This device is a part of the family of peripheral drivers that are designed to provide a practical interface between logic functions and specific system requirements in digital systems.

Key Features

  • High-Voltage Outputs: The SN75424N is capable of delivering high-voltage outputs, which makes it suitable for driving a wide range of peripheral loads such as motors, solenoids, printers, and displays.
  • High-Current Drive: This driver is capable of sourcing and sinking high currents, which is essential for applications requiring significant power delivery to connected devices.
  • Dual Peripheral Drivers: The device includes two independent peripheral drivers that can be used in parallel for higher current capability or individually for driving separate loads.
  • Flexible Supply Voltage: It operates over a broad range of supply voltages, accommodating various logic levels and making it compatible with numerous digital systems.
  • Protection Features: The SN75424N incorporates built-in protection features such as thermal shutdown and output clamp diodes, ensuring the safety and longevity of both the IC and the peripheral devices it controls.
  • Industry-Standard Package: Packaged in a standard 16-pin DIP (Dual In-line Package), the SN75424N is easy to integrate into existing designs and is well-suited for prototyping as well as mass production.

Applications

The versatility of the SN75424N makes it an excellent choice for a variety of applications. It is commonly used in:

  • Motor control circuits
  • Line drivers
  • Relay drivers
  • Display drivers
  • LED drivers

With its combination of high-voltage and high-current drive capabilities, the SN75424N from Texas Instruments is a reliable solution for designers and engineers looking to bridge the gap between low-level logic circuitry and high-power peripheral components. Whether in industrial, commercial, or consumer electronics, the SN75424N delivers the performance and durability expected from a leading semiconductor manufacturer.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess