EN
  • EN
  • DE

AD7194BCPZ

Part No AD7194BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Channel, 4.8 kHz, Ultralow Noise, 24-Bit Sigma-Delta ADC with PGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 24
Number of Inputs 8, 16
Input Type Differential, Pseudo-Differential
Data Interface SPI, DSP
Configuration MUX-PGA-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 3 V ~ 5.25 V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Features PGA
Operating Temperature Range -40°C ~ 105°C
Package 32-VFQFN Exposed Pad, CSP
Manufacturer Package 32-LFCSP-VQ (5x5)
Win Source Part Number 1136955-AD7194BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD7194
Introduction Date October 30, 2009
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7194BCPZ CAD Model

Description

The AD7194BCPZ is a highly integrated, low noise analog-to-digital converter (ADC) from Analog Devices Inc., designed for precision measurement applications. This 24-bit sigma-delta ADC features a programmable gain amplifier (PGA) and a versatile multiplexing scheme, making it a top choice for industries that require high precision and low noise, such as medical instrumentation, industrial process control, and weighing systems.

AD7194BCPZ Datasheet

Key Features:

  • Resolution: The AD7194BCPZ boasts a 24-bit resolution, ensuring highly accurate readings.
  • Low Noise Performance: It offers an ultralow noise performance, which is crucial for sensitive measurement applications.
  • Programmable Data Rates: Users can select data rates up to 4.8 kHz, allowing for flexibility in sampling speed based on application requirements.
  • Integrated PGA: The onboard programmable gain amplifier provides gains ranging from 1 to 128, accommodating a variety of input signal ranges.
  • Flexible Power Supply: The device operates with a power supply range from 3 V to 5.25 V, making it suitable for various electronic systems.
  • Temperature Range: It is designed to work over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Interface: The ADC features a serial peripheral interface (SPI) that facilitates easy communication with microprocessors.

Applications:

  • Medical Instrumentation
  • Weigh Scales
  • Industrial Process Control
  • Strain Gauge Transducers
  • Chromatography
  • Gas Analysis

The AD7194BCPZ is encapsulated in a compact LFCSP (Lead Frame Chip Scale Package) and is characterized for operation from -40°C to +85°C, accommodating a wide range of application environments. With its exceptional precision and low noise characteristics, the AD7194BCPZ from Analog Devices Inc. is an ideal solution for applications demanding the highest level of accuracy and reliability.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.8054 $63.6108
4+ $26.0967 $104.3868
6+ $25.2812 $151.6872
9+ $24.4657 $220.1913
11+ $23.6502 $260.1522
15+ $21.2036 $318.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess