EN
  • EN
  • DE

ADS7845E

Part No ADS7845E
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description Capacitive Touch Screen 4-Wire 16-Pin SSOP Tube / IC 5WIRE TOUCHSCRN CNTRLR 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 75
Category Integrated Circuits(ICs)
Family Data Acquisition - Touch Screen Controllers
Packaging Tube
Type Resistive
Touch Panel Interface 5-Wire
Number of Inputs/Keys 1 TSC Wiper Key
Resolution (Bits) 12 b
Evaluation Tools Available
Data Interface Serial
Data Rate/Sampling Rate (SPS BPS) 125k
Voltage Reference External
Operating Supply Voltage 2.7 V ~ 5.5 V
Current - Supply 280µA
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 16-SSOP (0.154" 3.90mm Width)
Manufacturer Device Package 16-SSOP
Catalog Resistive
Win Source Part Number 086521-ADS7845E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADS7845
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADS7845E CAD Model

Description

Product Overview

The ADS7845E is an advanced ADC offering enhanced speed and precision for demanding applications. It supports precise digital conversions in environments requiring swift data processing.

Features and Benefits

  • Superb Speed: Provides high-speed data transfer capabilities for time-sensitive applications.
  • Enhanced Precision: Ensures accuracy with 12-bit resolution.
  • Versatility: Suitable for a range of industrial uses.

Applications

  • Instrumentation and Measurement
  • Biomedical Devices
  • Telemetry Systems
  • Automotive Electronics

Additional Details

The ADS7845E is designed for applications needing reliable, quick data processing, providing a robust solution across diverse industry sectors.

You May Also Be Interested in

Semtech Corporation
IC TOUCH SCREEN 12BIT
Lowest to $0.4366
Texas Instruments
Lowest to $3.7766
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
STMicroelectronics
IC TOUCHSCREEN CTLR PWM 12CSP
Lowest to $1.1609
Texas Instruments
IC TOUCH SCREEN 12BIT 16TSSOP
Lowest to $3.6672
Texas Instruments
IC TOUCHSCREEN CNTRLR 16SSOP
Lowest to $14.6812
IDT, Integrated Device Technology Inc
IC TOUCH SCREEN CTLR 28-SSOP
Need more? Email Us
Maxim Integrated
IC TOUCH SCREEN CTRLR LP 12WQFN
Need more? Email Us
Texas Instruments
AUDIO CODEC WITH INTEGRATED HEADPHONE, SPEAKER AMPLIFIER AND TOUCH SCREEN CONTROLLER
Lowest to $2.4407

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,363 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess