EN
  • EN
  • DE

CYTMA445-44LQI28AA

Part No CYTMA445-44LQI28AA
Manufacturer Cypress Semiconductor Corp
Catalog Data Acquisition - Touch Screen Controllers
Description IC SCREEN CNTRL 32BIT 44QFN / Capacitive Touchscreen Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Series TrueTouch
Packaging Tray
Part Status Obsolete(EOL)
Touchscreen 2 Wire Capacitive
Resolution (Bits) 32 b
Interface I2C, SPI
Operating Supply Voltage 1.71 V ~ 5.5 V
Mounting SMD
Package 44-UFQFN Exposed Pad
Manufacturer Package 44-QFN (5x5)
Win Source Part Number 772210-CYTMA445-44LQI28AA
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CYTMA445-44LQI28AA CAD Model

Description

The CYTMA445-44LQI28AA is a part of the TrueTouch series from Cypress Semiconductor Corp.

  • Type: 2 wire capacitive touchscreen
  • Operating Supply Voltage: 1.71 V to 5.5 V
  • Package: 44-UFQFN Exposed Pad
  • Mounting: SMD
  • Interface: I2C and SPI
  • Resolution: 32 b
  • Part Status: Obsolete/EOL
  • Category: Integrated Circuits (ICs)
  • Manufacturer Package: 44-QFN (5x5)
  • Alternative Part: CYTMA445-44LQI28AAA
  • ECCN: EAR99
  • Estimated EOL Date: Obsolete/End of Life
  • Supply and Demand Status: Limited

You May Also Be Interested in

Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $7.3955
Maxim Integrated
IC SCREEN CNTRL 12BIT 16TSSOP
Lowest to $6.5292
Microchip Technology
MAXTOUCH 224-NODE TOUCHSCREEN CO / Touchscreen Controller 2 Wire Capacitive 12 b I2C Interface 49-UFBGA (5x5)
Lowest to $3.0261
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I2C, SPI Interface 56-QFN (6x6)
Lowest to $10.8258
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $6.4030
Microchip Technology
IC SENSOR MAXTOUCH 162UFBGA
Lowest to $31.2820
Infineon Technologies
PSOC BASED - TRUETOUCH
Lowest to $27.9161
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16-QSOP
Lowest to $2.6900
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess