EN
  • EN
  • DE

MC68SEC000AA10

Part No MC68SEC000AA10
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description MPU ColdFire M68000 Processor RISC 32bit 10MHz 5V 64-Pin PQFP Tray / IC MPU M680X0 10MHZ 64QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series M680x0
Packaging Tray
Core Processor EC000
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 10MHz
Graphics Acceleration No
Voltage - I/O 3.3V, 5.0V
Operating Temperature Range 0°C ~ 70°C (TA)
Package 64-QFP
Manufacturer Package 64-QFP (14x14)
Win Source Part Number 787926-MC68SEC000AA10
Popularity Medium
Supply and Demand Status Limited
Family Name MC68SEC000
Introduction Date February 16, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC68SEC000AA10 CAD Model

Description

The NXP MC68SEC000AA10 is a high-performance, 32-bit microprocessor with a 16-bit data bus, designed to deliver exceptional computing power for embedded systems. As a member of the legendary Motorola 68000 microprocessor family, this CPU is renowned for its robust architecture and has been widely used in a variety of applications, ranging from automotive control systems to video game consoles.

Key Features

  • Clock Speed: The MC68SEC000AA10 operates at 10 MHz, providing a balanced trade-off between power consumption and processing speed, suitable for power-sensitive designs.
  • Architecture: It boasts a 32-bit internal architecture with a 16-bit external data bus, allowing for efficient data handling and compatibility with a range of peripheral devices.
  • Power Efficiency: This processor is designed for low-power applications, featuring a 5V power supply requirement and power-saving features that make it ideal for portable and battery-operated devices.
  • Instruction Set: It supports a rich instruction set that is easy to learn and use, which has made the 68000 series popular among developers and contributed to a vast ecosystem of software and tools.
  • Addressing Modes: The MC68SEC000AA10 provides multiple addressing modes, enhancing its flexibility to handle complex computing tasks and data structures.

Applications

The NXP MC68SEC000AA10 is suitable for a wide array of applications, including but not limited to:

  • Industrial control systems
  • Automotive control modules
  • Embedded systems
  • Robotics
  • Legacy system maintenance and support

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the MC68SEC000AA10 is no exception. It is manufactured to meet high standards, ensuring stable and reliable performance in demanding environments.

Support and Documentation

Comprehensive documentation and support are available for the MC68SEC000AA10, including detailed datasheets, application notes, and technical reference manuals. Developers can access a wealth of resources to facilitate the design and development process.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess