EN
  • EN
  • DE

MC100H641AFN

Part No MC100H641AFN
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Clock Buffers,Drivers
Manufacturer ON Semiconductor
Win Source Part Number 316661-MC100H641AFN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100H641AFN CAD Model

Description

ON Semiconductor MC100H641AFN Product Overview

The MC100H641AFN is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is part of the 100H series and is engineered to meet the demanding requirements of high-speed digital data systems. The MC100H641AFN is a versatile and reliable component, ideal for applications requiring fast signal processing and precise timing control.

Key Features

  • High-Speed Performance: The MC100H641AFN is capable of handling clock frequencies up to 1GHz, making it suitable for high-speed digital systems.
  • Differential PECL Outputs: Equipped with differential PECL (Positive Emitter-Coupled Logic) outputs, this device offers reduced signal skew and improved noise immunity.
  • Low Power Consumption: Designed with power efficiency in mind, the MC100H641AFN maintains its high-speed capabilities while minimizing power draw.
  • Temperature Range: The device operates within an extended industrial temperature range, ensuring reliability under varying environmental conditions.
  • Package Type: The MC100H641AFN is available in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, providing robustness and ease of integration into various circuit designs.

Applications

The MC100H641AFN is suitable for a broad range of applications, including but not limited to:

  • Telecommunication systems
  • High-speed data acquisition and processing
  • Automated test equipment
  • Networking and data communication equipment
  • Precision timing circuits

Technical Specifications

The MC100H641AFN boasts a comprehensive set of technical specifications that ensure its performance in a variety of settings:

  • Supply Voltage (VCC): 4.2V to 5.5V
  • Propagation Delay: Typically 1.0ns, maximizing the efficiency of signal processing tasks
  • Operating Temperature Range: -40°C to +85°C, suitable for harsh environments
  • Output Current: 50mA, providing strong signal drive capability

With its high-speed capabilities, low power consumption, and robust packaging, the MC100H641AFN from ON Semiconductor is an excellent choice for designers looking to enhance the performance and reliability of their digital systems.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $32.0358
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT BUFFER 52PTQFP / Clock Fanout Buffer (Distribution) IC 1:20 2 GHz 52-LQFP Exposed Pad
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SOIC / Clock Fanout Buffer (Distribution) IC 1:5 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1617
Renesas Electronics America
IC CLK BUF 1:10 200MHZ 24TSSOP / Clock Fanout Buffer (Distribution) IC 1:10 200 MHz 24-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Nexperia USA Inc.
74AVC9112DC/SOT765/VSSOP8 / Clock Fanout Buffer (Distribution) IC 1:4 8-VFSOP (0.091", 2.30mm Width)
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS DUAL 1-TO-5 CLOCK DRIVER | IC CLK BUFFER 1:5 166MHZ 20QSOP
Need more? Email Us
ON Semiconductor
Single Supply PECL to TTL 1:9 Clock Distribution Chip | IC CLK BUFFER 1:9 65MHZ 28PLCC
Lowest to $5.3419

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess