EN
  • EN
  • DE
  • IT

ATMXT1296M1T-ATRVAO

Part No ATMXT1296M1T-ATRVAO
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description TOUCHSCREEN CONTROLLER WITH 72 R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Standard Package 1,000 pcs
REACH Status REACH Unaffected
Win Source Part Number 964412-ATMXT1296M1T-ATRVAO
Ultra Librarian 3D Model Ultra Librarian ATMXT1296M1T-ATRVAO CAD Model

Description

The ATMXT1296M1T-ATRVAO from Microchip Technology is a touch screen controller with 72 reconfigurable channels and up to 1296 nodes. It is a highly versatile and powerful controller that can be used to develop a wide variety of touch screen applications, including smartphones, tablets, laptops, all-in-one PCs, and industrial control systems.

The ATMXT1296M1T-ATRVAO features a number of advanced features that make it ideal for use in demanding touch screen applications. These features include:

High resolution: The controller supports up to 1296 nodes, which allows for very high resolution touch screens. This is ideal for applications such as smartphones and tablets, where users expect a high degree of precision and accuracy. Fast response time: The controller has a fast response time of less than 10ms, which ensures that touch inputs are registered quickly and accurately. This is important for applications such as games and other fast-paced applications. Low power consumption: The controller has a low power consumption, which makes it ideal for battery-powered devices such as smartphones and tablets. High immunity to noise: The controller is highly immune to noise, which ensures that it can operate reliably in even the most challenging environments. In addition to these advanced features, the ATMXT1296M1T-ATRVAO also offers a number of other features that make it easy to use and develop with. These features include:

Easy-to-use development tools: Microchip provides a number of easy-to-use development tools for the ATMXT1296M1T-ATRVAO, including a graphical user interface (GUI) and a software development kit (SDK). These tools make it easy to develop and debug touch screen applications. Wide range of supported operating systems: The ATMXT1296M1T-ATRVAO is supported by a wide range of operating systems, including Android, Linux, and Windows. This makes it easy to develop touch screen applications for a variety of different platforms. Overall, the ATMXT1296M1T-ATRVAO is a highly versatile and powerful touch screen controller that is ideal for a wide variety of applications. It offers a number of advanced features, such as high resolution, fast response time, low power consumption, and high immunity to noise. It is also easy to use and develop with, thanks to Microchip's easy-to-use development tools and wide range of supported operating systems.

Here are some specific examples of how the ATMXT1296M1T-ATRVAO can be used in different applications:

Smartphones and tablets: The controller can be used to create high-resolution and responsive touch screens for smartphones and tablets. This allows users to interact with their devices in a more natural and intuitive way. Laptops and all-in-one PCs: The controller can be used to create touch screens for laptops and all-in-one PCs. This allows users to interact with their devices without having to use a mouse or trackpad. Industrial control systems: The controller can be used to create touch screens for industrial control systems. This allows operators to control machinery and processes in a more efficient and effective way. The ATMXT1296M1T-ATRVAO is a powerful and versatile touch screen controller that can be used to develop a wide variety of touch screen applications. If you are looking for a touch screen controller that can meet the demands of your application, the ATMXT1296M1T-ATRVAO is a great option to consider.

You May Also Be Interested in

Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 73BGA / Touchscreen Controller Interface
Need more? Email Us
Microchip Technology
IC SCREEN CNTRL 10BIT MODULE
Lowest to $47.1763
Cypress Semiconductor Corp
IC MCU TRUETOUCH 48QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 48-QFN (6x6)
Lowest to $73.1168
NXP / Nexperia
IC SCREEN CNTRL 16TSSOP / Touchscreen Controller Interface 16-TSSOP
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Infineon Technologies
IC SCREEN CNTRL TRUETOUCH
Lowest to $54.8383
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $9.7792
Cypress Semiconductor Corp
IC SCREEN CNTRL 32BIT 48QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 48-QFN (6x6)
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess