EN
  • EN
  • DE
  • IT

ADS7843IDBQRHB

Part No ADS7843IDBQRHB
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Touchscreen 3 Wire Capacitive
Resolution (Bits) 12 b
Interface SPI
Voltage Reference Internal
Voltage - Supply 2.7V ~ 5V
Current - Supply 280 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Standard Package 1 pcs
Win Source Part Number 1043779-ADS7843IDBQRHB
Ultra Librarian 3D Model Ultra Librarian ADS7843IDBQRHB CAD Model

Description

Product Overview: Texas Instruments ADS7843IDBQRHB

The ADS7843IDBQRHB is a precision, 4-wire, touch screen controller from Texas Instruments, a leader in semiconductor solutions. This highly integrated device is designed to interface with resistive-type touch screen panels and is ideal for portable electronic devices such as smartphones, tablets, and personal digital assistants (PDAs).

Key Features

  • High Resolution: The ADS7843IDBQRHB offers a 12-bit resolution, ensuring accurate and precise touch location detection.
  • Low Power Consumption: With an operating current of just 150μA and a low-power shutdown mode that consumes only 0.5μA, it is optimized for battery-powered devices.
  • Single Supply Operation: It operates from a 2.7V to 5.25V single supply, providing flexibility in various system designs.
  • On-Chip Temperature Measurement: The device includes a temperature measurement feature, which can be used to monitor the temperature of the touch screen or the surrounding environment.
  • Flexible Interface: It features a serial interface compatible with SPI, QSPI™, and MICROWIRE™ protocols, allowing for easy integration with most microprocessors or microcontrollers.

Applications

The ADS7843IDBQRHB is widely used in an array of applications where precise touch screen control is required. It is particularly well-suited for portable devices due to its small form factor and low power consumption. Typical applications include:

  • Personal Digital Assistants (PDAs)
  • Smartphones and Tablets
  • GPS Navigation Systems
  • Portable Instrumentation
  • Point-of-Sale Terminals

Package and Quality

The device is available in a small, leaded SSOP-16 package that is designed for space-constrained applications. It is also RoHS compliant and supports industrial temperature ranges, ensuring reliable performance under various operating conditions.

Ordering Information

The ADS7843IDBQRHB can be ordered using the part number ADS7843IDBQRHB, and it is supplied in tape and reel packaging for ease of manufacturing and assembly processes.

You May Also Be Interested in

Microchip Technology
IC SENSOR MAXTOUCH 162UFBGA
Lowest to $36.5585
Infineon Technologies
IC SCREEN CNTRL TRUETOUCH
Lowest to $54.8383
Cypress Semiconductor Corp
IC MCU TRUETOUCH 70BGA / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 70-BGA (5.5x5.5)
Lowest to $45.8181
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $28.6854
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 47BGA / Touchscreen Controller Interface
Need more? Email Us
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH / Touchscreen Controller Interface
Need more? Email Us
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 47BGA / Touchscreen Controller Interface
Lowest to $17.5179
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Cypress Semiconductor Corp
IC SCREEN CNTRL 32BIT 48QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 48-QFN (6x6)
Lowest to $2.9249

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9302 $58.9530
35+ $3.2248 $112.8680
54+ $3.1240 $168.6960
75+ $3.0233 $226.7475
96+ $2.9225 $280.5600
129+ $2.6201 $337.9929
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,472 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess