EN
  • EN
  • DE

ADS7834E

Part No ADS7834E
Manufacturer Texas Instruments
Catalog Specialized ICs
Description ADC, SUCCESSIVE APPROXIMATION, 1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 19 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 559212-ADS7834E
Ultra Librarian 3D Model Ultra Librarian ADS7834E CAD Model

Description

Introducing the ADS7834E Analog-to-Digital Converter from Texas Instruments

The ADS7834E is a precision, low-power, 12-bit analog-to-digital converter (ADC) designed and manufactured by the renowned Texas Instruments. This ADC is a part of the ADS7834 series, which is known for its exceptional performance and versatility in a wide range of applications including industrial process control, medical equipment, and battery-powered devices.

At the heart of the ADS7834E is a successive approximation register (SAR) ADC, which ensures high-speed data conversion with sampling rates up to 50k samples per second. This feature makes the ADS7834E ideal for applications that require rapid and accurate data acquisition. Moreover, the ADC offers a wide input voltage range, which allows it to handle signals from various types of sensors and transducers without the need for additional signal conditioning.

The ADS7834E operates from a single power supply ranging from 2.7V to 5.5V, which makes it suitable for use in both 3V and 5V systems. Its low-power consumption is a significant advantage for portable and battery-powered applications, where energy efficiency is crucial. The device also features an auto-power-down function that reduces power consumption to a minimum during idle periods, further extending battery life in portable applications.

This ADC is equipped with an 8-channel multiplexer, providing flexibility to connect up to eight single-ended input signals. This makes the ADS7834E a highly versatile component for systems that need to monitor multiple sensors. The device also includes a serial interface compatible with SPI, QSPI, and MICROWIRE protocols, ensuring easy integration with most microcontrollers and digital systems.

Encased in a small, surface-mount, SSOP-20 package, the ADS7834E is designed to occupy minimal board space, which is essential for compact system designs. With its combination of high precision, low power consumption, and small form factor, the ADS7834E from Texas Instruments stands out as an excellent choice for designers looking to enhance the performance and efficiency of their data acquisition systems.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Microchip Technology
IC CODE HOPP ENCODER 7FUNC 8SOIC
Lowest to $2.8790
Zilog
IC TELEVISION CTLR 40DIP
Need more? Email Us
NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL / DC Coupled Vertical Deflection
Need more? Email Us
Maxim Integrated
IC SILICON SERIAL NUMBER TO-92
Lowest to $1.2137
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 399-Pin FCBGA Tray
Need more? Email Us
Microchip Technology
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SW SER RAPIDIO 399TEBGA / Serial RapidIO Switch I2C Interface 399-Pin TEBGA Tray
Lowest to $175.7610
Zilog
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4902 $52.3530
35+ $2.8638 $100.2330
55+ $2.7743 $152.5865
75+ $2.6848 $201.3600
97+ $2.5953 $251.7441
129+ $2.3268 $300.1572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess