EN
  • EN
  • DE

ADS7817P

Part No ADS7817P
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC 12-BIT DIFF INPUT A/D 8-DIP / 12 Bit Analog to Digital Converter Input 1 8-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 200k
Number of A/D Converters 1
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Mounting Type Through Hole
Base Product Number ADS7817
Standard Package 50 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 559182-ADS7817P
Ultra Librarian 3D Model Ultra Librarian ADS7817P CAD Model

Description

The ADS7817P is a precision, compact, 12-bit Analog-to-Digital Converter (ADC) designed with the state-of-the-art technology by Texas Instruments. Aimed at meeting the stringent requirements of space-constrained and power-sensitive applications, this high-performance ADC features a high-speed serial interface and operates on a single +5V power supply.

With its micro-power design, the ADS7817P consumes a minimal amount of power, making it an ideal solution for battery-operated and remote systems. The device is capable of up to 200 kSPS (kilo-samples per second), allowing for fast data acquisition and processing, which is crucial for real-time applications.

Key Features:

  • High Resolution: 12-bit resolution ensures detailed and accurate analog signal conversion, providing the precision needed for critical measurements.
  • Low Power Consumption: The ADS7817P is designed for power efficiency, with a typical power dissipation of only 10mW at 200kSPS, which reduces to 1µW in power-down mode.
  • High-Speed Interface: Features a high-speed, SPI-compatible serial interface that facilitates easy communication with microcontrollers and digital systems.
  • Single Supply Operation: Operates from a single +5V power supply, simplifying the power design for the system.
  • Flexible Input Range: The input range is 0 to Vref with a 5V reference, allowing for a wide range of signal levels to be accurately digitized.
  • Compact Package: Available in a DIP-8 package, the ADS7817P is suitable for space-constrained applications.

The ADS7817P is perfect for a variety of applications, including data acquisition systems, industrial automation, portable instrumentation, and medical devices. Its robust design ensures reliable performance in the most demanding environments.

For designers and engineers looking for a high-quality ADC that combines speed, precision, and low power consumption, the ADS7817P from Texas Instruments is an excellent choice. Its ease of integration and superior performance characteristics make it a go-to component for precision analog-to-digital conversion needs.

You May Also Be Interested in

Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess