EN
  • EN
  • DE

ADS4128IRGZT

Part No ADS4128IRGZT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-VQFN (7x7)
Family Name ADS4128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C2
HTSUS 8542.39.0001
Other Part Number 296-30542-6, -296-30542-1, -296-30542-1-ND, -ADS4128IRGZT-NDR, 296-30542-2, 296-30542-1
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910849-ADS4128IRGZT
Ultra Librarian 3D Model Ultra Librarian ADS4128IRGZT CAD Model

Description

The ADS4128IRGZT is a high-performance, 12-bit analog-to-digital converter (ADC) designed by Texas Instruments, a leader in semiconductor solutions. This precision ADC is part of TI's extensive data converter portfolio and is specifically engineered to meet the rigorous demands of advanced signal processing applications.

Key Features

  • Resolution: The ADS4128IRGZT boasts a 12-bit resolution, ensuring high precision in digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of 65 MSPS (mega samples per second), this ADC is capable of converting analog signals with high frequency content, making it suitable for high-speed data acquisition systems.
  • Input Range: The device supports a flexible input range, which can be configured to accommodate various signal amplitudes, thereby enhancing its adaptability to different application requirements.
  • Interface: It features a parallel LVDS (Low-Voltage Differential Signaling) interface, which provides a high-speed data transfer while minimizing noise and electromagnetic interference.
  • Power Consumption: The ADS4128IRGZT is designed for low-power operation, which is critical for battery-powered devices and applications where power efficiency is paramount.
  • Package: Housed in a compact 48-pin VQFN (Very Thin Quad Flat Non-leaded) package, the ADS4128IRGZT is designed for space-constrained applications without compromising performance.

Applications

The ADS4128IRGZT is versatile and can be used in a variety of applications, including:

  • Medical imaging systems
  • Test and measurement equipment
  • Data acquisition systems
  • Communications infrastructure
  • Radar and satellite systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The ADS4128IRGZT is manufactured under strict quality control measures to ensure reliability and performance consistency. This ADC is a testament to TI's dedication to providing industry-leading solutions that address the complex needs of modern electronics.

You May Also Be Interested in

Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.6345 $62.6345
2+ $51.3925 $102.7850
4+ $49.7864 $199.1456
5+ $48.1804 $240.9020
6+ $46.5744 $279.4464
8+ $41.7564 $334.0512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,271 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess