EN
  • EN
  • DE

AXK840225WG

Part No AXK840225WG
Manufacturer Panasonic
Catalog Circular Connectors - Housings
Description AXK8(P4) Header(0.4mm pitch, 40-pin), w/ fitting
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Contact Resistance 70 mΩ
Depth 3.12 mm
Gender Male
Housing Color Black
Housing Material Polymer
Length 9.1 mm
Max Current Rating 5 A
Maximum Operating Temperature 85 °C
Max Voltage Rating (AC) 60 V
Max Voltage Rating (DC) 6.06 kV
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Contacts 40
Number of Pins 40
Number of Rows 2
Orientation Straight
Packaging Tape and Reel
Pitch 400 µm
RoHS Compliant
Termination Solder
Win Source Part Number 1047202-AXK840225WG
Categories Circular Connectors - Housings
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AXK840225WG CAD Model

Description

The AXK840225WG is a 40-pin male connector with a pitch of 400 µm and two rows.

  • Pins: 40
  • Pitch: 400 µm
  • Rows: Two
  • Termination Style: Solder
  • Housing Material: Polymer
  • Orientation: Straight
  • Housing Color: Black
  • Contact Plating: Gold
  • Contact Resistance: 70 mΩ
  • Mounting: Surface mount mountable
  • Length: 9.1 mm
  • Depth: 3.12 mm
  • Maximum Voltage Rating: 60 V (AC) and 6.06 kV (DC)
  • Maximum Current Rating: 5 A
  • RoHS Compliant: Yes
  • Win Source Part Number: 1047202-AXK840225WG

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Lowest to $52.4782
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Plastic Connectors
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess