EN
  • EN
  • DE

ADS1601IPFBR

Part No ADS1601IPFBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 48-TQFP (7x7)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-TQFP
Case / Package 48-TQFP (7x7)
Family Name ADS1601
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADS1601IPFBRG4, ADS1601IPFBRG4-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910844-ADS1601IPFBR
Ultra Librarian 3D Model Ultra Librarian ADS1601IPFBR CAD Model

Description

Introducing the Texas Instruments ADS1601IPFBR

The Texas Instruments ADS1601IPFBR is a high-precision, 16-bit Analog-to-Digital Converter (ADC) designed to meet the demanding needs of industrial, medical, and scientific applications. This advanced ADC is well-suited for applications requiring high-resolution data acquisition, such as medical imaging, test equipment, and instrumentation.

Key Features

  • High Resolution: With its 16-bit resolution, the ADS1601IPFBR ensures accurate and detailed conversion of analog signals to digital data, providing users with high-fidelity measurements.
  • Fast Sampling Rate: The device boasts a maximum sampling rate of 2 MSPS (Mega Samples Per Second), which allows for real-time data acquisition and processing in time-sensitive applications.
  • Low Power Consumption: Designed for efficiency, the ADS1601IPFBR operates with a low power consumption, making it ideal for portable and battery-powered devices where energy efficiency is crucial.
  • Wide Input Range: The ADC features a ±VREF input range, providing flexibility in accommodating various signal amplitudes.
  • Serial Interface: Equipped with a serial interface, the ADS1601IPFBR can easily communicate with microcontrollers and digital systems, facilitating simple integration into existing designs.
  • Differential Input: The differential input capability enhances noise immunity, which is vital for maintaining signal integrity in noisy environments.

Package and Quality

The ADS1601IPFBR comes in a compact QFP (Quad Flat Package) form factor, specifically in a 48-pin TQFP package, which is suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, adhering to stringent industry standards for reliability and performance.

Applications

With its robust feature set, the ADS1601IPFBR is an excellent choice for a wide range of applications, including:

  • Medical Imaging Systems
  • Scientific Instrumentation
  • Industrial Process Control
  • Data Acquisition Systems
  • Portable Instrumentation

For designers and engineers looking for a reliable and high-performance ADC solution, the Texas Instruments ADS1601IPFBR represents a top-tier option that delivers precision, speed, and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.6571 $59.3142
5+ $24.3341 $121.6705
7+ $23.5736 $165.0152
9+ $22.8132 $205.3188
12+ $22.0528 $264.6336
16+ $19.7714 $316.3424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,904 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess