EN
  • EN
  • DE

ADS131M08IRSNT

Part No ADS131M08IRSNT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 32WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201844-ADS131M08IRSNT
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Data Acquisition -Analog to Digital Converters (ADC)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Number of Bits 24
Sampling Rate (Per Second) 32k
Number of Inputs 8
Input Type Differential
Data Interface SPI
Configuration PGA-ADC
Ultra Librarian 3D Model Ultra Librarian ADS131M08IRSNT CAD Model

Description

The ADS131M08IRSNT is a high-precision, multi-channel analog-to-digital converter (ADC) developed by Texas Instruments, designed to cater to the demanding needs of industrial, medical, and communication applications. This advanced ADC is part of the ADS131M08 series, which is renowned for its exceptional performance in signal acquisition and processing tasks.

Key Features

  • High-Resolution: The ADS131M08IRSNT boasts an 8-channel, simultaneous-sampling ADC with a 24-bit resolution, ensuring high-fidelity signal conversion with minimal data loss.
  • Data Rate: It offers a wide data rate range from 250 SPS to 128 kSPS, allowing users to select the optimal speed for their specific application requirements.
  • Integrated Features: The device includes several integrated features such as a low-drift voltage reference, an oscillator, and a temperature sensor, which simplify system design and reduce the need for external components.
  • Programmable Gain: With programmable gain amplifier (PGA) options, the ADS131M08IRSNT can amplify low-level signals for improved dynamic range and performance.
  • Interface: A flexible SPI-compatible serial interface enables seamless communication with microcontrollers and digital systems.
  • Power Efficiency: It operates with a low power consumption, making it ideal for battery-powered and energy-efficient applications.

Applications

The robust performance and versatility of the ADS131M08IRSNT make it an excellent choice for a wide range of applications, including:

  • Industrial automation and control systems
  • Medical instrumentation such as electrocardiograms (ECGs) and patient monitoring
  • Energy monitoring and smart grid infrastructure
  • Data acquisition systems

Package and Quality

The ADS131M08IRSNT is available in a compact WQFN-32 package, which is designed for space-constrained applications. Texas Instruments is committed to high standards of quality and reliability, ensuring that this ADC meets the rigorous demands of industrial-grade components.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3908 $57.5632
9+ $11.8079 $106.2711
14+ $11.4389 $160.1446
19+ $11.0699 $210.3281
24+ $10.7009 $256.8216
32+ $9.5939 $307.0048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,780 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess