EN
  • EN
  • DE

MAX547ACQH+D

Part No MAX547ACQH+D
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 13BIT OCTAL PAR 44-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 13
Number of D/A Converters 8
Settling Time 5μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage ±5V
INL/DNL (LSB) ±0.5, ±1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 1069461-MAX547ACQH+D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX547ACQH+D CAD Model

Description

MAX547ACQH+D: High-Performance DAC from Maxim Integrated

The MAX547ACQH+D is a state-of-the-art digital-to-analog converter (DAC) designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This precision DAC is part of Maxim's high-performance analog output series, which is engineered to deliver exceptional accuracy and stability in a variety of demanding applications.

With its advanced design, the MAX547ACQH+D offers a 12-bit resolution, ensuring fine granularity in the analog signals it produces. This level of detail makes it an ideal choice for applications that require precise control and high fidelity, such as industrial control systems, automated test equipment, and data acquisition systems.

The device operates from a single +5V supply, providing a simplified power design for systems with standard power rails. Its flexible reference input allows for both unipolar and bipolar output ranges, giving designers the freedom to tailor the output voltage to their specific needs without additional external components.

One of the standout features of the MAX547ACQH+D is its low power consumption, which is critical for portable and energy-sensitive applications. The DAC also boasts a fast settling time, enabling rapid updates to the analog output, which is crucial for real-time control systems and dynamic signal generation.

The MAX547ACQH+D comes in a robust, surface-mount, plastic QFP (Quad Flat Pack) package, which is designed for easy integration into a wide range of printed circuit board (PCB) designs. Its compact footprint makes it suitable for space-constrained applications, while the package's thermal characteristics ensure reliable operation even under varying environmental conditions.

In addition to its technical merits, Maxim Integrated provides comprehensive support for the MAX547ACQH+D, including detailed datasheets, application notes, and design resources. This support helps engineers to reduce development time and ensures a smooth integration of the DAC into their projects.

Overall, the MAX547ACQH+D represents a blend of performance, flexibility, and reliability, making it a top choice for professionals seeking a high-quality DAC solution for their sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess